Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 91857AGLF 91857AGLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736713-91857AGLF Packaging: Tube Type: Clock Driver Mounting Style: SMD Frequency - Max: 230MHz Input: LVCMOS Output: SSTL-2 PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: ICS91857 Manufacturer Pack Quantity: 39 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 2.7V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736713-91857AGLF Packaging: Tube Type: Clock Driver Mounting Style: SMD Frequency - Max: 230MHz Input: LVCMOS Output: SSTL-2 PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: ICS91857 Manufacturer Pack Quantity: 39 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 2.7V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 91857AGLF
736713-91857AGLF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 91857AGLF 736713-91857AGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736713-91857AGLF Packaging: Tube Type: Clock Driver Mounting Style: SMD Frequency - Max: 230MHz Input: LVCMOS Output: SSTL-2 PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: ICS91857 Manufacturer Pack Quantity: 39 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 2.7V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 736713-91857AGLF
Packaging: Tube
Type: Clock Driver
Mounting Style: SMD
Frequency - Max: 230MHz
Input: LVCMOS
Output: SSTL-2
PLL: Yes with Bypass
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: ICS91857
Manufacturer Pack Quantity: 39
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 2.7V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 736713-91857AGLF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 91857AGLF
Device Type Clock Generator
Bus Interface SSTL; SSTL-2
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - RV-3032-C7-32.768KHZ 2.5PPM-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Application Specific - AD9554BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 941 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock and Timing IC - 728-CDCE906R005PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers