Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V49EE503NLGI8 5V49EE503NLGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 751443-5V49EE503NLGI 8 Series: VersaClock III Packaging: Reel - TR Type: Clock Generator, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: 5V49EE503 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): 5V49EE503NLGI; Introduction Date: May 15, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 751443-5V49EE503NLGI 8 Series: VersaClock III Packaging: Reel - TR Type: Clock Generator, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: 5V49EE503 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): 5V49EE503NLGI; Introduction Date: May 15, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V49EE503NLGI8
751443-5V49EE503NLGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V49EE503NLGI8 751443-5V49EE503NLGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 751443-5V49EE503NLGI 8 Series: VersaClock III Packaging: Reel - TR Type: Clock Generator, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: 5V49EE503 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): 5V49EE503NLGI; Introduction Date: May 15, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 751443-5V49EE503NLGI8
Series: VersaClock III
Packaging: Reel - TR
Type: Clock Generator, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Family Name: 5V49EE503
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): 5V49EE503NLGI;
Introduction Date: May 15, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 751443-5V49EE503NLGI8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V49EE503NLGI8
Device Type Clock Generator
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3129-C3-32.768KHZ-25PPM-OPTION-B-TA-QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-6BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details