Integrated Device Technology FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out) 8T49N281C-998NLGI

Description
The 8T49N281i has one fractional-feedback PLL that can be used as a jitter attenuator or frequency translator. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8kHz to 1GHz. Three of these frequencies are completely independent of each other and the inputs. The other five are related frequencies. The eight outputs may select among LVPECL , LVDS or LVCMOS output levels. IDT ’s 3rd generation Universal Frequency Translator family also includes the 8T49N282i (4-in / 2- PLL / 8-out) and the 8T49N283i (2-in / 2- PLL / 8-out).
Datasheet
Description
The 8T49N281i has one fractional-feedback PLL that can be used as a jitter attenuator or frequency translator. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8kHz to 1GHz. Three of these frequencies are completely independent of each other and the inputs. The other five are related frequencies. The eight outputs may select among LVPECL , LVDS or LVCMOS output levels. IDT ’s 3rd generation Universal Frequency Translator family also includes the 8T49N282i (4-in / 2- PLL / 8-out) and the 8T49N283i (2-in / 2- PLL / 8-out).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out) - 8T49N281C-998NLGI - Integrated Device Technology
San Jose, CA, USA
FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out)
8T49N281C-998NLGI
FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out) 8T49N281C-998NLGI
The 8T49N281i has one fractional-feedback PLL that can be used as a jitter attenuator or frequency translator. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8kHz to 1GHz. Three of these frequencies are completely independent of each other and the inputs. The other five are related frequencies. The eight outputs may select among LVPECL , LVDS or LVCMOS output levels. IDT ’s 3rd generation Universal Frequency Translator family also includes the 8T49N282i (4-in / 2- PLL / 8-out) and the 8T49N283i (2-in / 2- PLL / 8-out).

The 8T49N281i has one fractional-feedback PLL that can be used as a jitter attenuator or frequency translator. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8kHz to 1GHz. Three of these frequencies are completely independent of each other and the inputs. The other five are related frequencies. The eight outputs may select among LVPECL , LVDS or LVCMOS output levels.
IDT ’s 3rd generation Universal Frequency Translator family also includes the 8T49N282i (4-in / 2- PLL / 8-out) and the 8T49N283i (2-in / 2- PLL / 8-out).

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8T49N281C-998NLGI
Product Name FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out)
Package Type Surface Mount; VFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 1727-5972-2-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
CDCS502 Crystal Oscillator / Clock Generator with optional SSC - CDCS502PWR - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Application Specific Clock/Timing - 336-2325-5-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 2.97 to 3.63 volts
View Details
2 suppliers