Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V49EE504NLGI 5V49EE504NLGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810618-5V49EE504NLGI Packaging: Tube Type: Clock Generator, Multiplexer Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: IDT5V49EE504
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810618-5V49EE504NLGI Packaging: Tube Type: Clock Generator, Multiplexer Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: IDT5V49EE504
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V49EE504NLGI - 810618-5V49EE504NLGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V49EE504NLGI
810618-5V49EE504NLGI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V49EE504NLGI 810618-5V49EE504NLGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810618-5V49EE504NLGI Packaging: Tube Type: Clock Generator, Multiplexer Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: IDT5V49EE504

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 810618-5V49EE504NLGI
Packaging: Tube
Type: Clock Generator, Multiplexer
Mounting Style: SMD
Frequency - Max: 200MHz
Number of Circuits: 1
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: IDT5V49EE504

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 810618-5V49EE504NLGI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V49EE504NLGI
Device Type Clock Generator
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details