Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 038990-74FCT388915TC
Packaging: Tube/Rail
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVCMOS, LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 038990-74FCT388915TCJG |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74FCT388915TCJG |
| Device Type | Clock Generator |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL |
| Package Type | Surface Mount; 28-PLCC (11.5x11.5) |