Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74FCT388915TDJG 74FCT388915TDJG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765362-74FCT388915TD JG Series: 74FCT Packaging: Tube Type: PLL Clock Driver Operating Temperature Range: 0°C ~ 70°C Package: 28-LCC (J-Lead) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Family Name: 74FCT388915 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.5x11.5) Alternative Parts (Cross-Reference): IDT74FCT388915TDJG8; 74FCT388915TDPYG; 74FCT388915TDPYG8; 74FCT388915TDJG8; Introduction Date: August 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765362-74FCT388915TD JG Series: 74FCT Packaging: Tube Type: PLL Clock Driver Operating Temperature Range: 0°C ~ 70°C Package: 28-LCC (J-Lead) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Family Name: 74FCT388915 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.5x11.5) Alternative Parts (Cross-Reference): IDT74FCT388915TDJG8; 74FCT388915TDPYG; 74FCT388915TDPYG8; 74FCT388915TDJG8; Introduction Date: August 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74FCT388915TDJG - 765362-74FCT388915TDJG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74FCT388915TDJG
765362-74FCT388915TDJG
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74FCT388915TDJG 765362-74FCT388915TDJG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765362-74FCT388915TD JG Series: 74FCT Packaging: Tube Type: PLL Clock Driver Operating Temperature Range: 0°C ~ 70°C Package: 28-LCC (J-Lead) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Family Name: 74FCT388915 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.5x11.5) Alternative Parts (Cross-Reference): IDT74FCT388915TDJG8; 74FCT388915TDPYG; 74FCT388915TDPYG8; 74FCT388915TDJG8; Introduction Date: August 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765362-74FCT388915TDJG
Series: 74FCT
Packaging: Tube
Type: PLL Clock Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-LCC (J-Lead)
Frequency - Max: 133MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: LVCMOS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Part Status: Obsolete(EOL)
Family Name: 74FCT388915
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.5x11.5)
Alternative Parts (Cross-Reference): IDT74FCT388915TDJG8; 74FCT388915TDPYG; 74FCT388915TDPYG8; 74FCT388915TDJG8;
Introduction Date: August 01, 1995
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 765362-74FCT388915TDJG
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74FCT388915TDJG
Device Type Clock Generator
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28378OXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Clock and Timing IC - 690-RV-8263-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 0.9000 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
CDC2582 3.3V PLL Clock Driver with LVPECL Input and 12 LVTTL Outputs - CDC2582PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers