Integrated Device Technology Datasheets for IC Timers

IC timers are semiconductor circuits that generate or set timing for electronic circuits.
IC Timers: Learn more

Page: 1 2 3 4
Product Name Notes
IDT 82V3910 is a single chip synchronous equipment timing source ( SETS ) for synchronous Ethernet (SyncE). The 82V3910 complies with ITU -T G.8262 for EEC -Options 1 and 2;
Low skew, low jitter PLL clock driver; 1 to 4 differential clock distribution (SSTL_18)
Low skew, low jitter PLL clock driver; 1 to 5 differential clock distribution (SSTL_18)
QSOP 150 MIL
The 5V49EE703 is a programmable clock generator intended for high performance data-communications, telecommunications, consumer, and networking applications. There are four internal PLLs, each individually programmable, allowing for four unique non-integer-related...
The 82P33714 Synchronous Equipment Timing Source ( SETS ) for Synchronous Ethernet (SyncE) provides tools to manage timing references, clock generation and timing paths for SyncE based clocks, per ITU...
The 82P33724 Port Synchronizer for IEEE 1588 and Synchronous Ethernet provides tools to manage timing references, clock conversion and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE). The device...
The 82P33731 Synchronous Equipment Timing Source ( SETS ) for 10G Synchronous Ethernet (SyncE) provides tools to manage timing references, clock generation and timing paths for SyncE based clocks, per...
The 82P33741 Port Synchronizer for IEEE 1588 and 10G/40G Synchronous Ethernet provides tools to manage timing references, clock conversion and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE). The...
The 82P33810 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device...
The 82P33813 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 / Precision Time Protocol ( PTP ) and...
The 82P33814 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device...
The 82P33831 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device...
The 82P33910-1 Synchronization System for IEEE 1588 is comprised of software and hardware designed to meet the needs of IEEE 1588 slave clock and master clock applications. The system includes...
The 82P33914-1 Synchronization System for IEEE 1588 is comprised of software and hardware designed to meet the needs of IEEE 1588 slave clock and master clock applications. The system includes...
The 82P33931-1 Synchronization System for IEEE 1588 is comprised of software and hardware designed to meet the needs of IEEE 1588 slave clock and master clock applications. The system includes...
The 82V3358 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 3, SMC , 4E and 4 clocks in SONET / SDH equipments, DWDM and Wireless...
The 83PN187I is a programmable LVPECL synthesizer that is forward” footprint compatible with standard 5mm x 7mm oscillators. The device uses IDT ’s fourth generation FemtoClock® NG technology for an...
The 840022I-02 is a Gigabit Ethernet Clock Generator. The 840022I-02 uses a 25MHz crystal to synthesize 125MHz or 62.5MHz. The 840022I-02 has excellent phase jitter performance, over the 12kHz –
The 843001CI is a Fibre Channel Clock Generator and a member of the family of high performance devices from IDT . The 843001CI uses either a 26.5625MHz or a 23.4375MHz...
The 843002 is a 2 output LVPECL synthesizer optimized to generate Fibre Channel reference clock frequencies and is a member of the family of high performance clock solutions from IDT...
The 8430S07I is a PLL -based clock generator specifically designed for Cavium Networks SoC processors. This high performance device is optimized to generate the processor core reference clock, the DDR...
The 84314 is a general purpose quad output frequency synthesizer. When the device uses parallel loading, the M bits are programmable and the output divider is hard-wired for divide by...
The 843251I-14 is a 10Gb Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843251I-14 uses an 18pF parallel resonant crystal over...
The 84330C is a general purpose, single output high frequency synthesizer. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO and output frequency can be programmed...
The 8440259D-45 is a 9 output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet clocks and is a member of the HiPerClockS™ family of high performance clock solutions from...
The 8714008I is Zero-Delay Buffer/Frequency Multiplier with eight differential HCSL output pairs, and uses external feedback (differential feedback input and output pairs) for "zero delay" clock regeneration. In PCI Express®
The 87973I is a LVCMOS / LVTTL clock generator from IDT . The 87973I has three selectable inputs and provides fourteen LVCMOS / LVTTL outputs. The 87973I is a highly...
The IDT932S422 is a main clock synthesizer for CK410B + generation Intel server platforms. The IDT932S422 is driven with a 14.318MHz crystal. It generates 5 CPU outputs up to 400MHz...

Next >>