Integrated Device Technology Field Programmable Triple Output SS VersaClock Synthesizer 343MPLF

Description
The 343 is a low cost, triple-output, field programmable clock synthesizer. The 343 can generate three output frequencies from 250 kHz to 200 MHz, using up to three independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 343 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 343 is also available in factory-programmed custom versions for high-volume applications.
Datasheet
Description
The 343 is a low cost, triple-output, field programmable clock synthesizer. The 343 can generate three output frequencies from 250 kHz to 200 MHz, using up to three independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 343 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 343 is also available in factory-programmed custom versions for high-volume applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Programmable Triple Output SS VersaClock Synthesizer - 343MPLF - Integrated Device Technology
San Jose, CA, USA
Field Programmable Triple Output SS VersaClock Synthesizer
343MPLF
Field Programmable Triple Output SS VersaClock Synthesizer 343MPLF
The 343 is a low cost, triple-output, field programmable clock synthesizer. The 343 can generate three output frequencies from 250 kHz to 200 MHz, using up to three independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 343 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 343 is also available in factory-programmed custom versions for high-volume applications.

The 343 is a low cost, triple-output, field programmable clock synthesizer. The 343 can generate three output frequencies from 250 kHz to 200 MHz, using up to three independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 343 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 343 is also available in factory-programmed custom versions for high-volume applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 343MPLF
Product Name Field Programmable Triple Output SS VersaClock Synthesizer
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; SOIC
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 2925DM/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Package Type DIP
View Details
3 suppliers
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266732-SI5325B-C-GMR - Win Source Electronics
Specs
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 36-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.63 volts
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-3465-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AE - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers