Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 844071AGLF 844071AGLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766323-844071AGLF Series: FemtoClock Packaging: Tube Type: Clock Generator Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 170MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: Crystal Output: LVDS PLL: Yes Divider/Multiplier: Yes/Yes Family Name: 844071 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): 844071AG; 844071AGLFT; Introduction Date: November 10, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766323-844071AGLF Series: FemtoClock Packaging: Tube Type: Clock Generator Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 170MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: Crystal Output: LVDS PLL: Yes Divider/Multiplier: Yes/Yes Family Name: 844071 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): 844071AG; 844071AGLFT; Introduction Date: November 10, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 844071AGLF - 766323-844071AGLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 844071AGLF
766323-844071AGLF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 844071AGLF 766323-844071AGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766323-844071AGLF Series: FemtoClock Packaging: Tube Type: Clock Generator Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 170MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.63 V Input: Crystal Output: LVDS PLL: Yes Divider/Multiplier: Yes/Yes Family Name: 844071 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): 844071AG; 844071AGLFT; Introduction Date: November 10, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766323-844071AGLF
Series: FemtoClock
Packaging: Tube
Type: Clock Generator
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 170MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.63 V
Input: Crystal
Output: LVDS
PLL: Yes
Divider/Multiplier: Yes/Yes
Family Name: 844071
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): 844071AG; 844071AGLFT;
Introduction Date: November 10, 2004
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 766323-844071AGLF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 844071AGLF
Device Type Clock Generator
Bus Interface LVDS; LVDS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CD4046B CMOS Micropower Phase-Locked Loop - CD4046BEE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
6 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - AD9547BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 725 MHz
View Details
Real Time Clocks - 2195-RV-8063-C7-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
6 suppliers