Integrated Device Technology TSSOP Clock and Timing IC 843256BGLFT

Description
IC SYNTHESIZER W/BUFF 24-TSSOP Product overview: 843256BGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843256BGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SYNTHESIZER W/BUFF 24-TSSOP Product overview: 843256BGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843256BGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSSOP Clock and Timing IC - 728-843256BGLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
728-843256BGLFT
TSSOP Clock and Timing IC 728-843256BGLFT
IC SYNTHESIZER W/BUFF 24-TSSOP Product overview: 843256BGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843256BGLFT can be used for catalog matching and distributor lookup.

IC SYNTHESIZER W/BUFF 24-TSSOP Product overview: 843256BGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843256BGLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843256BGLFT
729249-843256BGLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843256BGLFT 729249-843256BGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729249-843256BGLFT Series: FemtoClock Packaging: Reel - TR Type: Frequency Synthesizer Operating Temperature Range: 0°C ~ 70°C Package: 24-TSSOP (0.173", 4.40mm Width) Frequency - Max: 625MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Family Name: 843256 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): 843256BGT; 843256BG; 843256BGLF; Introduction Date: June 07, 2005 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 729249-843256BGLFT
Series: FemtoClock
Packaging: Reel - TR
Type: Frequency Synthesizer
Operating Temperature Range: 0°C ~ 70°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 625MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Family Name: 843256
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): 843256BGT; 843256BG; 843256BGLF;
Introduction Date: June 07, 2005
ECCN: EAR99
Country of Origin: Malaysia
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-843256BGLFT 729249-843256BGLFT
Product Name TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843256BGLFT
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Reel - TR Surface Mount
Frequency 625 MHz 625 MHz
Unlock Full Specs
to access all available technical data