Integrated Device Technology FemtoClock Crystal-to-3.3V,2.5V LVPECL Clock Generator 843023AGILFT

Description
The 843023I is a Gigabit Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843023I uses a 25MHz crystal to synthesize 250MHz. The 843023I has excellent phase jitter performance, over the 1.875MHz – 20MHz integration range. The 843023I is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet
Description
The 843023I is a Gigabit Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843023I uses a 25MHz crystal to synthesize 250MHz. The 843023I has excellent phase jitter performance, over the 1.875MHz – 20MHz integration range. The 843023I is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-3.3V,2.5V LVPECL Clock Generator - 843023AGILFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-3.3V,2.5V LVPECL Clock Generator
843023AGILFT
FemtoClock Crystal-to-3.3V,2.5V LVPECL Clock Generator 843023AGILFT
The 843023I is a Gigabit Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843023I uses a 25MHz crystal to synthesize 250MHz. The 843023I has excellent phase jitter performance, over the 1.875MHz – 20MHz integration range. The 843023I is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

The 843023I is a Gigabit Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843023I uses a 25MHz crystal to synthesize 250MHz. The 843023I has excellent phase jitter performance, over the 1.875MHz – 20MHz integration range. The 843023I is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 843023AGILFT
Product Name FemtoClock Crystal-to-3.3V,2.5V LVPECL Clock Generator
Device Type Clock Generator
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Application Specific - AD9524BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
LMK02000 Precision Clock Distributor with Integrated PLL - LMK02000ISQX/NOPB - Texas Instruments
Specs
Bus Interface LVDS; LVDS, LVPECL
Package Type WQFN
Frequency 800 MHz
View Details
6 suppliers