Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843004AG-02LFT 843004AG-02LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766321-843004AG-02LF T Series: FemtoClock Packaging: Reel package Type: Frequency Synthesizer Operating Temperature Range: 0°C ~ 70°C Package: 24-TSSOP (0.173", 4.40mm Width) Frequency - Max: 680MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVTTL, Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Family Name: 843004-02 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): 843004AG-02; 843004AG-02T; 843004AG-02LF; Introduction Date: July 20, 2005 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766321-843004AG-02LF T Series: FemtoClock Packaging: Reel package Type: Frequency Synthesizer Operating Temperature Range: 0°C ~ 70°C Package: 24-TSSOP (0.173", 4.40mm Width) Frequency - Max: 680MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVTTL, Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Family Name: 843004-02 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): 843004AG-02; 843004AG-02T; 843004AG-02LF; Introduction Date: July 20, 2005 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843004AG-02LFT
766321-843004AG-02LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843004AG-02LFT 766321-843004AG-02LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766321-843004AG-02LF T Series: FemtoClock Packaging: Reel package Type: Frequency Synthesizer Operating Temperature Range: 0°C ~ 70°C Package: 24-TSSOP (0.173", 4.40mm Width) Frequency - Max: 680MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVTTL, Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Family Name: 843004-02 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): 843004AG-02; 843004AG-02T; 843004AG-02LF; Introduction Date: July 20, 2005 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766321-843004AG-02LFT
Series: FemtoClock
Packaging: Reel package
Type: Frequency Synthesizer
Operating Temperature Range: 0°C ~ 70°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 680MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVCMOS, LVTTL, Crystal
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Family Name: 843004-02
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): 843004AG-02; 843004AG-02T; 843004AG-02LF;
Introduction Date: July 20, 2005
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 766321-843004AG-02LFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843004AG-02LFT
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Application Specific - AD9554BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 941 MHz
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock and Timing IC - 728-CDCE906R004PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers