Integrated Device Technology 2 Output PCIe GEN1/2/3 Synthesizer 5V41235NLGI8

Description
The 5V41235 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41235 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.
Datasheet
Description
The 5V41235 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41235 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Output PCIe GEN1/2/3 Synthesizer - 5V41235NLGI8 - Integrated Device Technology
San Jose, CA, USA
2 Output PCIe GEN1/2/3 Synthesizer
5V41235NLGI8
2 Output PCIe GEN1/2/3 Synthesizer 5V41235NLGI8
The 5V41235 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41235 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.

The 5V41235 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41235 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 5V41235NLGI8
Product Name 2 Output PCIe GEN1/2/3 Synthesizer
Bus Interface HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-ADF4212BRU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers
Clock and Timing IC - 728-SI5332A-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL, LVCMOS, LVDS, LVPECL
Package Type Tape & Reel (TR)
Supply Voltage 1.71 to 3.63 volts
View Details
6 suppliers
Phase-locked loop with VCO - 74HCT4046APWJ - Nexperia B.V.
Specs
Package Type SOT403-1 SOT403-1
Supply Voltage 7 volts
Features / Standards RoHS
View Details
3 suppliers
CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE925PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
9 suppliers