Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 736669-83PN156DKILF
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 156.25MHz
Input: Clock, Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 10-VFQFPN (5x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-VQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: 83PN156
Manufacturer Pack Quantity: 52
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 3.465V
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 736669-83PN156DKILF |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 83PN156DKILF |
| Device Type | Clock Generator |
| Bus Interface | ECL; PECL; LVPECL; LVPECL |
| Package Type | Surface Mount |