Integrated Device Technology 4-Output PCIe Gen1/2/3 Synthesizer 5V41236NLG

Description
The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.
Datasheet
Description
The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Output PCIe Gen1/2/3 Synthesizer - 5V41236NLG - Integrated Device Technology
San Jose, CA, USA
4-Output PCIe Gen1/2/3 Synthesizer
5V41236NLG
4-Output PCIe Gen1/2/3 Synthesizer 5V41236NLG
The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.

The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capable clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 5V41236NLG
Product Name 4-Output PCIe Gen1/2/3 Synthesizer
Bus Interface HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDCV855 1:4 DDR PLL Clock Driver - CDCV855PW - Texas Instruments
Specs
Features / Standards RoHS
View Details
6 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212BRUZ - 910292-ADF4212BRUZ - Win Source Electronics
Specs
Package Type Surface Mount; 20-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-2805-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3 to 6 volts
View Details
3 suppliers
Application Specific Clock/Timing - SI52202-A01AGMR-ND - DigiKey
Specs
Bus Interface LVCMOS
Package Type Surface Mount; 20-VFQFN Exposed Pad
Supply Voltage 1.5 to 1.8 volts
View Details
3 suppliers