Integrated Device Technology Low Jitter, LVPECL Frequency Synthesizer 8430BY-71LF

Description
The 8430B-71 is a general purpose, dual output Crystal/ LVCMOS / LVTTL -to-3.3V Differential LVPECL High Frequency Synthesizer. The 8430B-71 has a selectable crystal oscillator interface or LVCMOS TEST_CLK. The VCO operates at a frequency range of 250MHz to 700MHz. With the output configured to divide the VCO frequency by 2, output frequency steps as small as 2MHz can be achieved using a 16MHz crystal or test clock. Output frequencies up to 700MHz can be programmed using the serial or parallel interfaces to the configuration logic. The low jitter and frequency range of the 8430B-71 make it an ideal clock generator for most clock tree applications.
Datasheet
Description
The 8430B-71 is a general purpose, dual output Crystal/ LVCMOS / LVTTL -to-3.3V Differential LVPECL High Frequency Synthesizer. The 8430B-71 has a selectable crystal oscillator interface or LVCMOS TEST_CLK. The VCO operates at a frequency range of 250MHz to 700MHz. With the output configured to divide the VCO frequency by 2, output frequency steps as small as 2MHz can be achieved using a 16MHz crystal or test clock. Output frequencies up to 700MHz can be programmed using the serial or parallel interfaces to the configuration logic. The low jitter and frequency range of the 8430B-71 make it an ideal clock generator for most clock tree applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Jitter, LVPECL Frequency Synthesizer - 8430BY-71LF - Integrated Device Technology
San Jose, CA, USA
Low Jitter, LVPECL Frequency Synthesizer
8430BY-71LF
Low Jitter, LVPECL Frequency Synthesizer 8430BY-71LF
The 8430B-71 is a general purpose, dual output Crystal/ LVCMOS / LVTTL -to-3.3V Differential LVPECL High Frequency Synthesizer. The 8430B-71 has a selectable crystal oscillator interface or LVCMOS TEST_CLK. The VCO operates at a frequency range of 250MHz to 700MHz. With the output configured to divide the VCO frequency by 2, output frequency steps as small as 2MHz can be achieved using a 16MHz crystal or test clock. Output frequencies up to 700MHz can be programmed using the serial or parallel interfaces to the configuration logic. The low jitter and frequency range of the 8430B-71 make it an ideal clock generator for most clock tree applications.

The 8430B-71 is a general purpose, dual output Crystal/ LVCMOS / LVTTL -to-3.3V Differential LVPECL High Frequency Synthesizer. The 8430B-71 has a selectable crystal oscillator interface or LVCMOS TEST_CLK. The VCO operates at a frequency range of 250MHz to 700MHz. With the output configured to divide the VCO frequency by 2, output frequency steps as small as 2MHz can be achieved using a 16MHz crystal or test clock. Output frequencies up to 700MHz can be programmed using the serial or parallel interfaces to the configuration logic. The low jitter and frequency range of the 8430B-71 make it an ideal clock generator for most clock tree applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8430BY-71LF
Product Name Low Jitter, LVPECL Frequency Synthesizer
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TQFP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 2925ALM/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-2805-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3 to 6 volts
View Details
3 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 336-SI5332AD09026-GM2-ND - DigiKey
Specs
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 40-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.63 volts
View Details
4 suppliers