Integrated Device Technology FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer 8440259DK-45LFT

Description
The 8440259D-45 is a 9 output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet clocks and is a member of the HiPerClockS™ family of high performance clock solutions from IDT . Using a 25MHz, 18pF parallel resonant crystal, the device will generate both 156.25MHz, 125MHz and 3.90625MHz clocks with mixed LVDS and LVCMOS / LVTTL output levels. The 8440259D-45 uses IDT 's 3rd generation low phase noise VCO technology and can achieve <1ps typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8440259D-45 is packaged in a small, 5mm x 5mm VFQFN package that is optimum for applications with space limitations.
Request a Quote Datasheet
Description
The 8440259D-45 is a 9 output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet clocks and is a member of the HiPerClockS™ family of high performance clock solutions from IDT . Using a 25MHz, 18pF parallel resonant crystal, the device will generate both 156.25MHz, 125MHz and 3.90625MHz clocks with mixed LVDS and LVCMOS / LVTTL output levels. The 8440259D-45 uses IDT 's 3rd generation low phase noise VCO technology and can achieve <1ps typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8440259D-45 is packaged in a small, 5mm x 5mm VFQFN package that is optimum for applications with space limitations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer - 8440259DK-45LFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer
8440259DK-45LFT
FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer 8440259DK-45LFT
The 8440259D-45 is a 9 output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet clocks and is a member of the HiPerClockS™ family of high performance clock solutions from IDT . Using a 25MHz, 18pF parallel resonant crystal, the device will generate both 156.25MHz, 125MHz and 3.90625MHz clocks with mixed LVDS and LVCMOS / LVTTL output levels. The 8440259D-45 uses IDT 's 3rd generation low phase noise VCO technology and can achieve <1ps typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8440259D-45 is packaged in a small, 5mm x 5mm VFQFN package that is optimum for applications with space limitations.

The 8440259D-45 is a 9 output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet clocks and is a member of the HiPerClockS™ family of high performance clock solutions from IDT . Using a 25MHz, 18pF parallel resonant crystal, the device will generate both 156.25MHz, 125MHz and 3.90625MHz clocks with mixed LVDS and LVCMOS / LVTTL output levels. The 8440259D-45 uses IDT 's 3rd generation low phase noise VCO technology and can achieve <1ps typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8440259D-45 is packaged in a small, 5mm x 5mm VFQFN package that is optimum for applications with space limitations.

Supplier's Site Datasheet
Clock and Timing IC - 728-8440259DK-45LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-8440259DK-45LFT
Clock and Timing IC 728-8440259DK-45LFT
IC TIMING / FEMTOCLOCK CRYSTAL/LVCMOS-TO LVDS LVCMOS FREQUENCY SYNTHESIZER Product overview: 8440259DK-45LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8440259DK-45LFT can be used for catalog matching and distributor lookup.

IC TIMING / FEMTOCLOCK CRYSTAL/LVCMOS-TO LVDS LVCMOS FREQUENCY SYNTHESIZER Product overview: 8440259DK-45LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8440259DK-45LFT can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8440259DK-45LFT - 807929-8440259DK-45LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8440259DK-45LFT
807929-8440259DK-45LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8440259DK-45LFT 807929-8440259DK-45LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807929-8440259DK-45L FT Packaging: Reel Type: Frequency Synthesizer Mounting Style: SMD Frequency - Max: 156.25MHz Number of Circuits: 1 Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVDS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Last Time Buy Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 807929-8440259DK-45LFT
Packaging: Reel
Type: Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 156.25MHz
Number of Circuits: 1
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVDS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Last Time Buy
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Phase-locked Loops (PLL) IC Timers IC Clocks
Product Number 8440259DK-45LFT 728-8440259DK-45LFT 807929-8440259DK-45LFT
Product Name FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8440259DK-45LFT
Bus Interface LVDS; LVCMOS,LVDS LVCMOS, LVDS, LVTTL CMOS; LVDS; TTL; LVCMOS, LVDS, LVTTL
Package Type Surface Mount; VFQFPN Reel Surface Mount
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Frequency 3.91 to 156 MHz 156 MHz 156 MHz
Unlock Full Specs
to access all available technical data