Integrated Device Technology Triple PLL Field Prog. Spread Spectrum Clock Synthesizer 280PGLFT

Description
The 280 field programmable spread spectrum clock synthesizer generates up to four high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal input. It is designed to replace crystals, crystal oscillators and stand alone spread spectrum devices in most electronic systems. Using IDT 's VersaClockTM software to configure PLLs and outputs, the 280 contains a One-Time Programmable ( OTP ) ROM for field programmability. Programming features include input/output frequencies, spread spectrum amount and eight selectable configuration registers. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The 280 is also available in factory programmed custom versions for high-volume applications.
Datasheet
Description
The 280 field programmable spread spectrum clock synthesizer generates up to four high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal input. It is designed to replace crystals, crystal oscillators and stand alone spread spectrum devices in most electronic systems. Using IDT 's VersaClockTM software to configure PLLs and outputs, the 280 contains a One-Time Programmable ( OTP ) ROM for field programmability. Programming features include input/output frequencies, spread spectrum amount and eight selectable configuration registers. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The 280 is also available in factory programmed custom versions for high-volume applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer - 280PGLFT - Integrated Device Technology
San Jose, CA, USA
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer
280PGLFT
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer 280PGLFT
The 280 field programmable spread spectrum clock synthesizer generates up to four high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal input. It is designed to replace crystals, crystal oscillators and stand alone spread spectrum devices in most electronic systems. Using IDT 's VersaClockTM software to configure PLLs and outputs, the 280 contains a One-Time Programmable ( OTP ) ROM for field programmability. Programming features include input/output frequencies, spread spectrum amount and eight selectable configuration registers. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The 280 is also available in factory programmed custom versions for high-volume applications.

The 280 field programmable spread spectrum clock synthesizer generates up to four high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal input. It is designed to replace crystals, crystal oscillators and stand alone spread spectrum devices in most electronic systems. Using IDT 's VersaClockTM software to configure PLLs and outputs, the 280 contains a One-Time Programmable ( OTP ) ROM for field programmability. Programming features include input/output frequencies, spread spectrum amount and eight selectable configuration registers. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The 280 is also available in factory programmed custom versions for high-volume applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 280PGLFT
Product Name Triple PLL Field Prog. Spread Spectrum Clock Synthesizer
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-4BCPZ - 859812-AD9518-4BCPZ - Win Source Electronics
Specs
Package Type Surface Mount; 48-LFCSP-VQ (7x7)
View Details
2 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,118 - 1008783-74HCT4046ADB,118 - Win Source Electronics
Specs
Bus Interface Clock
Package Type Surface Mount; 16-SSOP
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
Specs
Bus Interface ECL; PECL; ECL, PECL
Package Type Surface Mount; 28-PLCC (11.51x11.51)
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI4136-BT-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 2.7 to 3.6 volts
View Details
5 suppliers