Integrated Device Technology 700MHz,Low Jitter,Crystal-to-3.3V Differential LVPECL Frequency Synthesizer 84330BY-03LF

Description
The 84330B-03 is a general purpose, dual output high frequency synthesizer. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO and output frequency can be programmed using the I2C interface. The output can be configured to divide the VCO frequency by 1, 2, 3, 4, and 6. Additionally, the device supports spread spectrum clocking ( SSC ) for minimizing Electromagnetic Interference ( EMI ). The low cycle-cycle jitter and broad frequency range of the 84330B-03 make it an ideal clock generator for a variety of demanding applications which require high performance.
Datasheet
Description
The 84330B-03 is a general purpose, dual output high frequency synthesizer. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO and output frequency can be programmed using the I2C interface. The output can be configured to divide the VCO frequency by 1, 2, 3, 4, and 6. Additionally, the device supports spread spectrum clocking ( SSC ) for minimizing Electromagnetic Interference ( EMI ). The low cycle-cycle jitter and broad frequency range of the 84330B-03 make it an ideal clock generator for a variety of demanding applications which require high performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
700MHz,Low Jitter,Crystal-to-3.3V Differential LVPECL Frequency Synthesizer - 84330BY-03LF - Integrated Device Technology
San Jose, CA, USA
700MHz,Low Jitter,Crystal-to-3.3V Differential LVPECL Frequency Synthesizer
84330BY-03LF
700MHz,Low Jitter,Crystal-to-3.3V Differential LVPECL Frequency Synthesizer 84330BY-03LF
The 84330B-03 is a general purpose, dual output high frequency synthesizer. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO and output frequency can be programmed using the I2C interface. The output can be configured to divide the VCO frequency by 1, 2, 3, 4, and 6. Additionally, the device supports spread spectrum clocking ( SSC ) for minimizing Electromagnetic Interference ( EMI ). The low cycle-cycle jitter and broad frequency range of the 84330B-03 make it an ideal clock generator for a variety of demanding applications which require high performance.

The 84330B-03 is a general purpose, dual output high frequency synthesizer. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO and output frequency can be programmed using the I2C interface. The output can be configured to divide the VCO frequency by 1, 2, 3, 4, and 6. Additionally, the device supports spread spectrum clocking ( SSC ) for minimizing Electromagnetic Interference ( EMI ). The low cycle-cycle jitter and broad frequency range of the 84330B-03 make it an ideal clock generator for a variety of demanding applications which require high performance.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 84330BY-03LF
Product Name 700MHz,Low Jitter,Crystal-to-3.3V Differential LVPECL Frequency Synthesizer
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TQFP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDCVF2505 PLL Clock Driver for Synch. DRAM & Gen. Purp. Apps W/Spread Spectrum Compatibility, Power Down Mode - CDCVF2505PWR - Texas Instruments
Specs
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
Frequency 200 MHz
View Details
9 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,112 - Quarktwin Technology Ltd.
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Supply Voltage 4.5 to 5.5 volts
View Details
3 suppliers
Clock and Timing IC - 763-SI53019-A01AGMR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
4 suppliers