Integrated Device Technology Spread Spectrum Clock Generator 7152MI-01LFT

Description
The ICS7152 -01 is a clock generator for EMI (Electro Magnetic Interference) reduction (see datasheet for frequency ranges and multiplier ratios). Spectral peaks can be attenuated by slightly modulating the oscillation frequency. Both down and center spread profiles are selectable. Center spread maintains an average frequency equal to an unspread clock. Down spread meets maximum frequency specs over the entire modualtion cycle.
Request a Quote Datasheet
Description
The ICS7152 -01 is a clock generator for EMI (Electro Magnetic Interference) reduction (see datasheet for frequency ranges and multiplier ratios). Spectral peaks can be attenuated by slightly modulating the oscillation frequency. Both down and center spread profiles are selectable. Center spread maintains an average frequency equal to an unspread clock. Down spread meets maximum frequency specs over the entire modualtion cycle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Clock Generator - 7152MI-01LFT - Integrated Device Technology
San Jose, CA, USA
Spread Spectrum Clock Generator
7152MI-01LFT
Spread Spectrum Clock Generator 7152MI-01LFT
The ICS7152 -01 is a clock generator for EMI (Electro Magnetic Interference) reduction (see datasheet for frequency ranges and multiplier ratios). Spectral peaks can be attenuated by slightly modulating the oscillation frequency. Both down and center spread profiles are selectable. Center spread maintains an average frequency equal to an unspread clock. Down spread meets maximum frequency specs over the entire modualtion cycle.

The ICS7152 -01 is a clock generator for EMI (Electro Magnetic Interference) reduction (see datasheet for frequency ranges and multiplier ratios). Spectral peaks can be attenuated by slightly modulating the oscillation frequency. Both down and center spread profiles are selectable. Center spread maintains an average frequency equal to an unspread clock. Down spread meets maximum frequency specs over the entire modualtion cycle.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 7152MI-01LFT - 776400-7152MI-01LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 7152MI-01LFT
776400-7152MI-01LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 7152MI-01LFT 776400-7152MI-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776400-7152MI-01LFT Packaging: Reel package Type: Spread Spectrum Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 67MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: CMOS PLL: Yes Divider/Multiplier: No/Yes Family Name: 7152 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MB88152APNF-G-111-JN E1; MB88152APNF-G-111-JN -EFE1; MB88152APNF-G-101-JN E1; MB88152APNF-G-101-JN -EFE1; Introduction Date: June 03, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776400-7152MI-01LFT
Packaging: Reel package
Type: Spread Spectrum Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 67MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: Clock
Output: CMOS
PLL: Yes
Divider/Multiplier: No/Yes
Family Name: 7152
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MB88152APNF-G-111-JNE1; MB88152APNF-G-111-JN-EFE1; MB88152APNF-G-101-JNE1; MB88152APNF-G-101-JN-EFE1;
Introduction Date: June 03, 2004
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 7152MI-01LFT 776400-7152MI-01LFT
Product Name Spread Spectrum Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 7152MI-01LFT
Device Type Clock Generator Clock Generator
Bus Interface LVCMOS CMOS; CMOS
Package Type Surface Mount; SOIC; SOIC Surface Mount
Supply Voltage 3.3 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
SPI Real-Time Clock Module - RV-3149-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details