Integrated Device Technology FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer 8440258CK-46LFT

Description
The ICS8440258 -46 is an eight output synthesizer optimized to generate Ethernet clocks. The device will generate 125MHz and 25MHz clocks from a 25MHz crystal with a very good jitter performance. The ICS8440258 -46 uses IDT ’s 3RD generation low phase noise VCO technology. The ICS8440258 -46 is packaged in a small, 5mm x 5mm VFQFN package.
Datasheet
Description
The ICS8440258 -46 is an eight output synthesizer optimized to generate Ethernet clocks. The device will generate 125MHz and 25MHz clocks from a 25MHz crystal with a very good jitter performance. The ICS8440258 -46 uses IDT ’s 3RD generation low phase noise VCO technology. The ICS8440258 -46 is packaged in a small, 5mm x 5mm VFQFN package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer - 8440258CK-46LFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer
8440258CK-46LFT
FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer 8440258CK-46LFT
The ICS8440258 -46 is an eight output synthesizer optimized to generate Ethernet clocks. The device will generate 125MHz and 25MHz clocks from a 25MHz crystal with a very good jitter performance. The ICS8440258 -46 uses IDT ’s 3RD generation low phase noise VCO technology. The ICS8440258 -46 is packaged in a small, 5mm x 5mm VFQFN package.

The ICS8440258 -46 is an eight output synthesizer optimized to generate Ethernet clocks. The device will generate 125MHz and 25MHz clocks from a 25MHz crystal with a very good jitter performance. The ICS8440258 -46 uses IDT ’s 3RD generation low phase noise VCO technology. The ICS8440258 -46 is packaged in a small, 5mm x 5mm VFQFN package.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8440258CK-46LFT
Product Name FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer
Bus Interface LVDS; LVDS
Package Type Surface Mount; VFQFPN
Supply Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWRG4 - Texas Instruments
Specs
Features / Standards RoHS
View Details
5 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4252BCP - 859981-ADF4252BCP - Win Source Electronics
Specs
Package Type Surface Mount; 24-LFCSP-WQ (4x4)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046APW118 - Quarktwin Technology Ltd.
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09128-GM3R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers