Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87972DYI-147LFT 87972DYI-147LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 806343-87972DYI-147L FT Packaging: Reel Type: Clock Multiplier, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 150MHz Number of Circuits: 1 Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Last Time Buy Supplier Device Package: 52-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 52-LQFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS87972-147
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 806343-87972DYI-147L FT Packaging: Reel Type: Clock Multiplier, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 150MHz Number of Circuits: 1 Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Last Time Buy Supplier Device Package: 52-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 52-LQFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS87972-147
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87972DYI-147LFT
806343-87972DYI-147LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87972DYI-147LFT 806343-87972DYI-147LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 806343-87972DYI-147L FT Packaging: Reel Type: Clock Multiplier, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 150MHz Number of Circuits: 1 Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Last Time Buy Supplier Device Package: 52-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 52-LQFP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS87972-147

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 806343-87972DYI-147LFT
Packaging: Reel
Type: Clock Multiplier, Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 150MHz
Number of Circuits: 1
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Last Time Buy
Supplier Device Package: 52-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 52-LQFP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS87972-147

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 806343-87972DYI-147LFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87972DYI-147LFT
Device Type Clock Generator
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-3049, 30Ppm, 10Son; Date Format Micro Crystal - 09X0516 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
4 suppliers