Integrated Device Technology Triple PLL Field Programmable SS VersaClock Synthesizer 345RPLFT

Description
The 345 field programmable clock synthesizer generates up to nine high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal or clock input. It is designed to replace crystals and crystal oscillators in most electronic systems. Using IDT 's VersaClockTM software to configure PLLs and outputs, the 345 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include eight selectable configuration registers, up to two sets of four low-skew outputs, and optional Spread Spectrum outputs. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The 345 is also available in factory programmed custom versions for high-volume applications.
Description
The 345 field programmable clock synthesizer generates up to nine high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal or clock input. It is designed to replace crystals and crystal oscillators in most electronic systems. Using IDT 's VersaClockTM software to configure PLLs and outputs, the 345 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include eight selectable configuration registers, up to two sets of four low-skew outputs, and optional Spread Spectrum outputs. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The 345 is also available in factory programmed custom versions for high-volume applications.

Suppliers

Company
Product
Description
Supplier Links
Triple PLL Field Programmable SS VersaClock Synthesizer - 345RPLFT - Integrated Device Technology
San Jose, CA, USA
Triple PLL Field Programmable SS VersaClock Synthesizer
345RPLFT
Triple PLL Field Programmable SS VersaClock Synthesizer 345RPLFT
The 345 field programmable clock synthesizer generates up to nine high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal or clock input. It is designed to replace crystals and crystal oscillators in most electronic systems. Using IDT 's VersaClockTM software to configure PLLs and outputs, the 345 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include eight selectable configuration registers, up to two sets of four low-skew outputs, and optional Spread Spectrum outputs. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The 345 is also available in factory programmed custom versions for high-volume applications.

The 345 field programmable clock synthesizer generates up to nine high-quality, high-frequency clock outputs including multiple reference clocks from a low-frequency crystal or clock input. It is designed to replace crystals and crystal oscillators in most electronic systems. Using IDT 's VersaClockTM software to configure PLLs and outputs, the 345 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include eight selectable configuration registers, up to two sets of four low-skew outputs, and optional Spread Spectrum outputs. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The 345 is also available in factory programmed custom versions for high-volume applications.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 345RPLFT
Product Name Triple PLL Field Programmable SS VersaClock Synthesizer
Bus Interface LVCMOS
Package Type Surface Mount; QSOP; QSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC2582 3.3V PLL Clock Driver with LVPECL Input and 12 LVTTL Outputs - CDC2582PAHG4 - Texas Instruments
Specs
Package Type TQFP
Supply Voltage 3.3 volts
Frequency 100 MHz
View Details
3 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4252BCP - 859981-ADF4252BCP - Win Source Electronics
Specs
Package Type Surface Mount; 24-LFCSP-WQ (4x4)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HC4046ADB,118-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
Supply Voltage 3 to 6 volts
View Details
6 suppliers
Clock and Timing IC - 728-SI51218-A1NAGM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bag
View Details
2 suppliers