Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 140766-843001BGI-23L
Packaging: Tube/Rail
Type: Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVPECL, LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 650MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 140766-843001BGI-23LF |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843001BGI-23LF |
| Device Type | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; TTL; LVCMOS, LVPECL, LVTTL |
| Package Type | Surface Mount; 24-TSSOP |