Integrated Device Technology FemtoClock Crystal-to-HCSL Clock Generator 841604AGILFT

Description
The 841604I is an optimized PCIe and sRIO clock generator and member of the family of high-performance clock solutions from IDT . The device uses a 25MHz parallel crystal to generate 100MHz and 125MHz clock signals, replacing solutions requiring multiple oscillator and fanout buffer solutions. The device has excellent phase jitter (< 1ps rms) suitable to clock components requiring precise and low-jitter PCIe or sRIO or both clock signals. Designed for telecom, networking and industrial applications, the 841604I can also drive the high-speed sRIO and PCIe SerDes clock inputs of communication processors, DSPs, switches and bridges.
Request a Quote Datasheet
Description
The 841604I is an optimized PCIe and sRIO clock generator and member of the family of high-performance clock solutions from IDT . The device uses a 25MHz parallel crystal to generate 100MHz and 125MHz clock signals, replacing solutions requiring multiple oscillator and fanout buffer solutions. The device has excellent phase jitter (< 1ps rms) suitable to clock components requiring precise and low-jitter PCIe or sRIO or both clock signals. Designed for telecom, networking and industrial applications, the 841604I can also drive the high-speed sRIO and PCIe SerDes clock inputs of communication processors, DSPs, switches and bridges.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-HCSL Clock Generator - 841604AGILFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-HCSL Clock Generator
841604AGILFT
FemtoClock Crystal-to-HCSL Clock Generator 841604AGILFT
The 841604I is an optimized PCIe and sRIO clock generator and member of the family of high-performance clock solutions from IDT . The device uses a 25MHz parallel crystal to generate 100MHz and 125MHz clock signals, replacing solutions requiring multiple oscillator and fanout buffer solutions. The device has excellent phase jitter (< 1ps rms) suitable to clock components requiring precise and low-jitter PCIe or sRIO or both clock signals. Designed for telecom, networking and industrial applications, the 841604I can also drive the high-speed sRIO and PCIe SerDes clock inputs of communication processors, DSPs, switches and bridges.

The 841604I is an optimized PCIe and sRIO clock generator and member of the family of high-performance clock solutions from IDT . The device uses a 25MHz parallel crystal to generate 100MHz and 125MHz clock signals, replacing solutions requiring multiple oscillator and fanout buffer solutions. The device has excellent phase jitter (< 1ps rms) suitable to clock components requiring precise and low-jitter PCIe or sRIO or both clock signals. Designed for telecom, networking and industrial applications, the 841604I can also drive the high-speed sRIO and PCIe SerDes clock inputs of communication processors, DSPs, switches and bridges.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 841604AGILFT - 776404-841604AGILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 841604AGILFT
776404-841604AGILFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 841604AGILFT 776404-841604AGILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776404-841604AGILFT Series: FemtoClock Packaging: Reel package Type: Clock Generator, Fanout Distribution, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.240", 6.10mm Width) Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVTTL, Crystal Output: HCSL PLL: Yes with Bypass Divider/Multiplier: Yes/No Family Name: 841604 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): MAX3679CTJ+T; MAX3679AETJ+T; MAX3679AETJ+; MAX3679CTJ+; Introduction Date: December 06, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776404-841604AGILFT
Series: FemtoClock
Packaging: Reel package
Type: Clock Generator, Fanout Distribution, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.240", 6.10mm Width)
Frequency - Max: 125MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVCMOS, LVTTL, Crystal
Output: HCSL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Family Name: 841604
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): MAX3679CTJ+T; MAX3679AETJ+T; MAX3679AETJ+; MAX3679CTJ+;
Introduction Date: December 06, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 841604AGILFT 776404-841604AGILFT
Product Name FemtoClock Crystal-to-HCSL Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 841604AGILFT
Device Type Clock Generator Clock Generator
Bus Interface HCSL HCSL
Package Type Surface Mount; TSSOP; TSSOP Surface Mount
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046ANSR - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2308SXI-5HT-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers