Integrated Device Technology FemtoClock Crystal-to-LVDS/LVCMOS Frequency 8402015AKILF/W

Description
8402015I is a low phase noise Clock Synthesizer and is a member of the high performance clock solutions from IDT . The device provides three banks of outputs and a reference clock. Each bank can be enabled by using output enable pins. A 25MHz or 50MHz, 18pF parallel resonant crystal is used to generate 25MHz LVCMOS , 125MHz LVCMOS and 125MHz LVDS outputs. 8402015I is packaged in a small, 32-pin VFQFN package that is optimum for applications with space limitations.
Datasheet
Description
8402015I is a low phase noise Clock Synthesizer and is a member of the high performance clock solutions from IDT . The device provides three banks of outputs and a reference clock. Each bank can be enabled by using output enable pins. A 25MHz or 50MHz, 18pF parallel resonant crystal is used to generate 25MHz LVCMOS , 125MHz LVCMOS and 125MHz LVDS outputs. 8402015I is packaged in a small, 32-pin VFQFN package that is optimum for applications with space limitations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-LVDS/LVCMOS Frequency - 8402015AKILF/W - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-LVDS/LVCMOS Frequency
8402015AKILF/W
FemtoClock Crystal-to-LVDS/LVCMOS Frequency 8402015AKILF/W
8402015I is a low phase noise Clock Synthesizer and is a member of the high performance clock solutions from IDT . The device provides three banks of outputs and a reference clock. Each bank can be enabled by using output enable pins. A 25MHz or 50MHz, 18pF parallel resonant crystal is used to generate 25MHz LVCMOS , 125MHz LVCMOS and 125MHz LVDS outputs. 8402015I is packaged in a small, 32-pin VFQFN package that is optimum for applications with space limitations.

8402015I is a low phase noise Clock Synthesizer and is a member of the high performance clock solutions from IDT . The device provides three banks of outputs and a reference clock. Each bank can be enabled by using output enable pins. A 25MHz or 50MHz, 18pF parallel resonant crystal is used to generate 25MHz LVCMOS , 125MHz LVCMOS and 125MHz LVDS outputs. 8402015I is packaged in a small, 32-pin VFQFN package that is optimum for applications with space limitations.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8402015AKILF/W
Product Name FemtoClock Crystal-to-LVDS/LVCMOS Frequency
Bus Interface LVDS; LVCMOS,LVDS
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-ADF4212BRU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers
Pll Type Nexperia - 15AC2997 - Newark, An Avnet Company
Specs
Supply Voltage 3 to 15 volts
Frequency 2.7 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock and Timing IC - 728-SI51210-A01AFMR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 2.38 to 3.63 volts
View Details
4 suppliers