Integrated Device Technology Clock Buffers 2309A-1HPGG

Description
2309A 3.3V PLL ZERO DELAY CLOCK BUFFER
Request a Quote Datasheet
Description
2309A 3.3V PLL ZERO DELAY CLOCK BUFFER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers - 2637882P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
2637882P
Clock Buffers 2637882P
2309A 3.3V PLL ZERO DELAY CLOCK BUFFER

2309A 3.3V PLL ZERO DELAY CLOCK BUFFER

Supplier's Site
Clock Buffers - 2637882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
2637882
Clock Buffers 2637882
2309A 3.3V PLL ZERO DELAY CLOCK BUFFER

2309A 3.3V PLL ZERO DELAY CLOCK BUFFER

Supplier's Site
Clock Buffers - 2637881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
2637881
Clock Buffers 2637881
2309A 3.3V PLL ZERO DELAY CLOCK BUFFER

2309A 3.3V PLL ZERO DELAY CLOCK BUFFER

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2309A-1HPGG - 761865-2309A-1HPGG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2309A-1HPGG
761865-2309A-1HPGG
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2309A-1HPGG 761865-2309A-1HPGG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 761865-2309A-1HPGG Packaging: Tube Type: Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: 2309 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CY2309ZZC-1H; CY23S09OXC-1H; CY2309ZZI-1HT; Introduction Date: April 25, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 761865-2309A-1HPGG
Packaging: Tube
Type: Zero Delay Buffer
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 133MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: 2309
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): CY2309ZZC-1H; CY23S09OXC-1H; CY2309ZZI-1HT;
Introduction Date: April 25, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 2637882P 761865-2309A-1HPGG
Product Name Clock Buffers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2309A-1HPGG
Device Type Clock Driver Clock Generator
Package Type SSOP; TSSOP; TSSOP Surface Mount
Frequency 133 MHz 133 MHz
Operating Temperature -40 C (-40 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock and Timing IC - 728-SI5326B-C-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML, LVCMOS, LVDS, LVPECL
Package Type Tray
Supply Voltage 1.71 to 3.63 volts
View Details
5 suppliers
CDCM61004 1:4 Ultra Low Jitter Crystal-In Clock Generator - CDCM61004RHBR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
7 suppliers