Integrated Device Technology FemtoClock SAS/SATA Clock Generator 843241BM-150LF

Description
The 843241 is a low jitter, high performance clock generator and a member of the FemtoClock® family of silicon timing products. The 843241 is designed for use in the SAS -2 interconnect and the three transport protocols that use the SAS -2 interconnect: Serial SCSI Protocol ( SSP ), Serial ATA Tunneled Protocol ( STP ), and Serial Management Protocol ( SMP ). The 843241 has excellent (<1ps) RMS phase jitter, over the SAS defined integration range. The 843241 uses an external, 25MHz, parallel resonant crystal to generate three selectable output frequencies: 75MHz, 100MHz, 150MHz, and 300MHz. This silicon based approach provides excellent frequency stability and reliability. The 843241 features up, down, and center spread spectrum ( SSC ) clocking techniques. The up, down and center SSC will be required in the SAS -2 applications that have three clock trees in the HBA and expander ASICs (see Applications Information section, Figure 3).
Datasheet
Description
The 843241 is a low jitter, high performance clock generator and a member of the FemtoClock® family of silicon timing products. The 843241 is designed for use in the SAS -2 interconnect and the three transport protocols that use the SAS -2 interconnect: Serial SCSI Protocol ( SSP ), Serial ATA Tunneled Protocol ( STP ), and Serial Management Protocol ( SMP ). The 843241 has excellent (<1ps) RMS phase jitter, over the SAS defined integration range. The 843241 uses an external, 25MHz, parallel resonant crystal to generate three selectable output frequencies: 75MHz, 100MHz, 150MHz, and 300MHz. This silicon based approach provides excellent frequency stability and reliability. The 843241 features up, down, and center spread spectrum ( SSC ) clocking techniques. The up, down and center SSC will be required in the SAS -2 applications that have three clock trees in the HBA and expander ASICs (see Applications Information section, Figure 3).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock SAS/SATA Clock Generator - 843241BM-150LF - Integrated Device Technology
San Jose, CA, USA
FemtoClock SAS/SATA Clock Generator
843241BM-150LF
FemtoClock SAS/SATA Clock Generator 843241BM-150LF
The 843241 is a low jitter, high performance clock generator and a member of the FemtoClock® family of silicon timing products. The 843241 is designed for use in the SAS -2 interconnect and the three transport protocols that use the SAS -2 interconnect: Serial SCSI Protocol ( SSP ), Serial ATA Tunneled Protocol ( STP ), and Serial Management Protocol ( SMP ). The 843241 has excellent (<1ps) RMS phase jitter, over the SAS defined integration range. The 843241 uses an external, 25MHz, parallel resonant crystal to generate three selectable output frequencies: 75MHz, 100MHz, 150MHz, and 300MHz. This silicon based approach provides excellent frequency stability and reliability. The 843241 features up, down, and center spread spectrum ( SSC ) clocking techniques. The up, down and center SSC will be required in the SAS -2 applications that have three clock trees in the HBA and expander ASICs (see Applications Information section, Figure 3).

The 843241 is a low jitter, high performance clock generator and a member of the FemtoClock® family of silicon timing products. The 843241 is designed for use in the SAS -2 interconnect and the three transport protocols that use the SAS -2 interconnect: Serial SCSI Protocol ( SSP ), Serial ATA Tunneled Protocol ( STP ), and Serial Management Protocol ( SMP ). The 843241 has excellent (<1ps) RMS phase jitter, over the SAS defined integration range. The 843241 uses an external, 25MHz, parallel resonant crystal to generate three selectable output frequencies: 75MHz, 100MHz, 150MHz, and 300MHz. This silicon based approach provides excellent frequency stability and reliability. The 843241 features up, down, and center spread spectrum ( SSC ) clocking techniques. The up, down and center SSC will be required in the SAS -2 applications that have three clock trees in the HBA and expander ASICs (see Applications Information section, Figure 3).

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 843241BM-150LF
Product Name FemtoClock SAS/SATA Clock Generator
Device Type Clock Generator
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; SOIC; SOIC
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4213BCPZ-RL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details