Integrated Device Technology Crystal-to-3.3V LVPECL Clock Synthesizer 843S1333DGLFT

Description
The 843S1333D is a high frequency clock generator. The 843S1333D uses an external 20MHz crystal to synthesize 1333.33MHz. The 843S1333D has excellent cycle-to-cycle and RMS period jitter performance. The 843S1333D operates at 3.3V operating supply and is available in a fully RoHS compliant 8-lead TSSOP package.
Datasheet
Description
The 843S1333D is a high frequency clock generator. The 843S1333D uses an external 20MHz crystal to synthesize 1333.33MHz. The 843S1333D has excellent cycle-to-cycle and RMS period jitter performance. The 843S1333D operates at 3.3V operating supply and is available in a fully RoHS compliant 8-lead TSSOP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal-to-3.3V LVPECL Clock Synthesizer - 843S1333DGLFT - Integrated Device Technology
San Jose, CA, USA
Crystal-to-3.3V LVPECL Clock Synthesizer
843S1333DGLFT
Crystal-to-3.3V LVPECL Clock Synthesizer 843S1333DGLFT
The 843S1333D is a high frequency clock generator. The 843S1333D uses an external 20MHz crystal to synthesize 1333.33MHz. The 843S1333D has excellent cycle-to-cycle and RMS period jitter performance. The 843S1333D operates at 3.3V operating supply and is available in a fully RoHS compliant 8-lead TSSOP package.

The 843S1333D is a high frequency clock generator. The 843S1333D uses an external 20MHz crystal to synthesize 1333.33MHz. The 843S1333D has excellent cycle-to-cycle and RMS period jitter performance. The 843S1333D operates at 3.3V operating supply and is available in a fully RoHS compliant 8-lead TSSOP package.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 843S1333DGLFT
Product Name Crystal-to-3.3V LVPECL Clock Synthesizer
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-4BCPZ - 859812-AD9518-4BCPZ - Win Source Electronics
Specs
Package Type Surface Mount; 48-LFCSP-VQ (7x7)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HC4046APW,112-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 3 to 6 volts
View Details
5 suppliers
CDC421A156 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A156RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
Application Specific Clock/Timing - 336-2324-5-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 2.97 to 3.63 volts
View Details
2 suppliers