Integrated Device Technology Clock Generator For Cavium Processors 8V41N012NLGI8

Description
The IDT8V41N012I is a PLL -based clock generator specifically designed for Cavium Networks Octeon II processors. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , SerDes reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The industrial temperature range of the IDT8V41N012I supports telecommunication, networking, and storage requirements.
Request a Quote Datasheet
Description
The IDT8V41N012I is a PLL -based clock generator specifically designed for Cavium Networks Octeon II processors. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , SerDes reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The industrial temperature range of the IDT8V41N012I supports telecommunication, networking, and storage requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator For Cavium Processors - 8V41N012NLGI8 - Integrated Device Technology
San Jose, CA, USA
Clock Generator For Cavium Processors
8V41N012NLGI8
Clock Generator For Cavium Processors 8V41N012NLGI8
The IDT8V41N012I is a PLL -based clock generator specifically designed for Cavium Networks Octeon II processors. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , SerDes reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The industrial temperature range of the IDT8V41N012I supports telecommunication, networking, and storage requirements.

The IDT8V41N012I is a PLL -based clock generator specifically designed for Cavium Networks Octeon II processors. This high performance device is optimized to generate the processor core reference clock, the PCI -Express, sRIO, XAUI , SerDes reference clocks and the clocks for both the Gigabit Ethernet MAC and PHY . The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The industrial temperature range of the IDT8V41N012I supports telecommunication, networking, and storage requirements.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8V41N012NLGI8
812582-8V41N012NLGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8V41N012NLGI8 812582-8V41N012NLGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812582-8V41N012NLGI8 Packaging: Reel Type: Clock Generator Mounting Style: SMD Frequency - Max: 312.5MHz Number of Circuits: 1 Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, Crystal Output: HCSL, LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Supplier Device Package: 72-VFQFPN (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 72-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 812582-8V41N012NLGI8
Packaging: Reel
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 312.5MHz
Number of Circuits: 1
Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, Crystal
Output: HCSL, LVCMOS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Supplier Device Package: 72-VFQFPN (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 72-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 8V41N012NLGI8 812582-8V41N012NLGI8
Product Name Clock Generator For Cavium Processors Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8V41N012NLGI8
Device Type Clock Generator Clock Generator
Bus Interface LVCMOS,HCSL CMOS; TTL; HCSL, LVCMOS, LVTTL
Package Type Surface Mount; VFQFPN Surface Mount
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 510FBA000110AAG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PW - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
9 suppliers