Integrated Device Technology Jitter Attenuator & Femtoclock NG Multiplier 810N252CKI-02LF

Description
The 810N252I -02 device uses IDT ’s fourth generation FemtoClock® NG technology for optimal high clock frequency and low phase noise performance, combined with a low power consumption and high power supply noise rejection. The 810N252I -02 is a PLL based synchronous multiplier that is optimized for PDH or SONET to Ethernet clock jitter attenuation and frequency translation. The 810N252I -02 contains two internal frequency multiplication stages that are cascaded in series. The first stage is a jitter attenuator, capable of jitter attenuation down to 10Hz using the external loop filter. The second stage is a FemtoClock NG ® frequency multiplier that provides the low jitter, high frequency Ethernet output clock that easily meets Gigabit and 10 Gigabit Ethernet jitter requirements. Pre-divider and output divider multiplication ratios are selected using device selection control pins. The multiplication ratios are optimized to support most common clock rates used in PDH , SONET and Ethernet applications. The device requires the use of an external, inexpensive fundamental mode 27MHz crystal. The device is packaged in a space-saving 32- VFQFN package and supports industrial temperature range.
Datasheet
Description
The 810N252I -02 device uses IDT ’s fourth generation FemtoClock® NG technology for optimal high clock frequency and low phase noise performance, combined with a low power consumption and high power supply noise rejection. The 810N252I -02 is a PLL based synchronous multiplier that is optimized for PDH or SONET to Ethernet clock jitter attenuation and frequency translation. The 810N252I -02 contains two internal frequency multiplication stages that are cascaded in series. The first stage is a jitter attenuator, capable of jitter attenuation down to 10Hz using the external loop filter. The second stage is a FemtoClock NG ® frequency multiplier that provides the low jitter, high frequency Ethernet output clock that easily meets Gigabit and 10 Gigabit Ethernet jitter requirements. Pre-divider and output divider multiplication ratios are selected using device selection control pins. The multiplication ratios are optimized to support most common clock rates used in PDH , SONET and Ethernet applications. The device requires the use of an external, inexpensive fundamental mode 27MHz crystal. The device is packaged in a space-saving 32- VFQFN package and supports industrial temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuator & Femtoclock NG Multiplier - 810N252CKI-02LF - Integrated Device Technology
San Jose, CA, USA
Jitter Attenuator & Femtoclock NG Multiplier
810N252CKI-02LF
Jitter Attenuator & Femtoclock NG Multiplier 810N252CKI-02LF
The 810N252I -02 device uses IDT ’s fourth generation FemtoClock® NG technology for optimal high clock frequency and low phase noise performance, combined with a low power consumption and high power supply noise rejection. The 810N252I -02 is a PLL based synchronous multiplier that is optimized for PDH or SONET to Ethernet clock jitter attenuation and frequency translation. The 810N252I -02 contains two internal frequency multiplication stages that are cascaded in series. The first stage is a jitter attenuator, capable of jitter attenuation down to 10Hz using the external loop filter. The second stage is a FemtoClock NG ® frequency multiplier that provides the low jitter, high frequency Ethernet output clock that easily meets Gigabit and 10 Gigabit Ethernet jitter requirements. Pre-divider and output divider multiplication ratios are selected using device selection control pins. The multiplication ratios are optimized to support most common clock rates used in PDH , SONET and Ethernet applications. The device requires the use of an external, inexpensive fundamental mode 27MHz crystal. The device is packaged in a space-saving 32- VFQFN package and supports industrial temperature range.

The 810N252I -02 device uses IDT ’s fourth generation FemtoClock® NG technology for optimal high clock frequency and low phase noise performance, combined with a low power consumption and high power supply noise rejection. The 810N252I -02 is a PLL based synchronous multiplier that is optimized for PDH or SONET to Ethernet clock jitter attenuation and frequency translation.

The 810N252I -02 contains two internal frequency multiplication stages that are cascaded in series. The first stage is a jitter attenuator, capable of jitter attenuation down to 10Hz using the external loop filter. The second stage is a FemtoClock NG ® frequency multiplier that provides the low jitter, high frequency Ethernet output clock that easily meets Gigabit and 10 Gigabit Ethernet jitter requirements. Pre-divider and output divider multiplication ratios are selected using device selection control pins. The multiplication ratios are optimized to support most common clock rates used in PDH , SONET and Ethernet applications. The device requires the use of an external, inexpensive fundamental mode 27MHz crystal. The device is packaged in a space-saving 32- VFQFN package and supports industrial temperature range.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 810N252CKI-02LF
Product Name Jitter Attenuator & Femtoclock NG Multiplier
Bus Interface LVCMOS,LVTTL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Phase-locked loop with VCO - 74HCT4046APWJ - Nexperia B.V.
Specs
Package Type SOT403-1 SOT403-1
Supply Voltage 7 volts
Features / Standards RoHS
View Details
3 suppliers
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBRG4 - Texas Instruments
Specs
Package Type SSOP
Supply Voltage 3.3 volts
Frequency 100 MHz
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09325-GM1R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers