Integrated Device Technology System Peripheral Clock Source 650R-01LFT

Description
QSOP 150 MIL
Request a Quote Datasheet
Description
QSOP 150 MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System Peripheral Clock Source - 650R-01LFT - Integrated Device Technology
San Jose, CA, USA
System Peripheral Clock Source
650R-01LFT
System Peripheral Clock Source 650R-01LFT
QSOP 150 MIL

QSOP 150 MIL

Supplier's Site Datasheet
SSOP Clock and Timing IC - 728-650R-01LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Clock and Timing IC
728-650R-01LFT
SSOP Clock and Timing IC 728-650R-01LFT
IC CLK SYNTHESIZER 20-SSOP Product overview: 650R-01LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-650R-01LFT can be used for catalog matching and distributor lookup.

IC CLK SYNTHESIZER 20-SSOP Product overview: 650R-01LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-650R-01LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650R-01LFT - 197904-650R-01LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650R-01LFT
197904-650R-01LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650R-01LFT 197904-650R-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 197904-650R-01LFT Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QSOP Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 66.67MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 197904-650R-01LFT
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 66.67MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Clocks IC Timers IC Clocks
Product Number 650R-01LFT 728-650R-01LFT 197904-650R-01LFT
Product Name System Peripheral Clock Source SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650R-01LFT
Device Type Real Time Clock Clock Generator
Bus Interface LVCMOS CMOS CMOS; CMOS
Package Type Surface Mount; QSOP; QSOP Reel - TR Surface Mount; 20-QSOP
Supply Voltage 3.3 to 5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08905-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
I²C Real-Time Clock Module - RV-4162-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver - CDCVF25081PWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers