Integrated Device Technology FemtoClock NG Crystal-to-LVCMOS/LVTTL Clock Synthesizer 840N051BGILF

Description
The ICS840N051I is a LVCMOS / LVTTL clock synthesizer designed for SDH / SONET and Ethernet applications. The device generates a selectable 156.25MHz or 77.76MHz clock signal with excellent phase jitter performance. The device uses IDT ’s fourth generation FemtoClock® NG technology for an optimum of high clock frequency, low phase noise performance and low power consumption.The device supports 2.5V or 3.3V voltage supply and is packaged in a small, lead-free (RoHS 6) 8-lead TSSOP package. The extended temperature range supports wireless infrastructure, telecommunication and networking end equipment requirements.
Datasheet
Description
The ICS840N051I is a LVCMOS / LVTTL clock synthesizer designed for SDH / SONET and Ethernet applications. The device generates a selectable 156.25MHz or 77.76MHz clock signal with excellent phase jitter performance. The device uses IDT ’s fourth generation FemtoClock® NG technology for an optimum of high clock frequency, low phase noise performance and low power consumption.The device supports 2.5V or 3.3V voltage supply and is packaged in a small, lead-free (RoHS 6) 8-lead TSSOP package. The extended temperature range supports wireless infrastructure, telecommunication and networking end equipment requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock NG Crystal-to-LVCMOS/LVTTL Clock Synthesizer - 840N051BGILF - Integrated Device Technology
San Jose, CA, USA
FemtoClock NG Crystal-to-LVCMOS/LVTTL Clock Synthesizer
840N051BGILF
FemtoClock NG Crystal-to-LVCMOS/LVTTL Clock Synthesizer 840N051BGILF
The ICS840N051I is a LVCMOS / LVTTL clock synthesizer designed for SDH / SONET and Ethernet applications. The device generates a selectable 156.25MHz or 77.76MHz clock signal with excellent phase jitter performance. The device uses IDT ’s fourth generation FemtoClock® NG technology for an optimum of high clock frequency, low phase noise performance and low power consumption.The device supports 2.5V or 3.3V voltage supply and is packaged in a small, lead-free (RoHS 6) 8-lead TSSOP package. The extended temperature range supports wireless infrastructure, telecommunication and networking end equipment requirements.

The ICS840N051I is a LVCMOS / LVTTL clock synthesizer designed for SDH / SONET and Ethernet applications. The device generates a selectable 156.25MHz or 77.76MHz clock signal with excellent phase jitter performance. The device uses IDT ’s fourth generation FemtoClock® NG technology for an optimum of high clock frequency, low phase noise performance and low power consumption.The device supports 2.5V or 3.3V voltage supply and is packaged in a small, lead-free (RoHS 6) 8-lead TSSOP package. The extended temperature range supports wireless infrastructure, telecommunication and networking end equipment requirements.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 840N051BGILF
Product Name FemtoClock NG Crystal-to-LVCMOS/LVTTL Clock Synthesizer
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AMZ8127DMB - 911411-AMZ8127DMB - Win Source Electronics
Specs
Package Type DIP; 24-CDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Clock and Timing IC - 763-SI52202-A02BGM - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL, LVCMOS
Package Type Tray
Supply Voltage 1.5 to 1.8 volts
View Details
6 suppliers
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBG4 - Texas Instruments
Specs
Package Type SSOP
Supply Voltage 3.3 volts
Frequency 100 MHz
View Details
5 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Bus Interface Clock
Package Type SSOP
Supply Voltage 4.5 to 5.5 volts
View Details
3 suppliers