Integrated Device Technology Datasheets for IC PCI Bridges

PCI bridges are semiconductors that expand the number of slots available on PCI devices.
IC PCI Bridges: Learn more

Product Name Notes
Provides ridging between two PCI buses operating up to 66 MHz in 32-bit mode.
The 89HPEB383 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three...
The CA91C142D (Universe II ) is the industry’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI...
The CA91L862A (QSpan II ) is a PCI -to-Host processor bridge for the Freescale PowerQUICC ( MPC860 /850/821), the QUICC ( MC68360 ), and the MC68040 processors. The QSpan II...
The Tsi381 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three...
The Tsi382 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three...
The Tsi384 provides a high performance, small footprint bridge from x4 PCI Express interface to PCI -X at 133 MHz. Three types of addressing modes are supported; transparent, opaque and...