Integrated Device Technology Field Programmable Dual Output SS VersaClock Synthesizer 342MPLFT

Description
The 342 is a low cost, dual-output, field programmable clock synthesizer. The 342 can generate two output frequencies from 250 kHz to 200 MHz, using up to two independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using ICS ' VersaClockTM software to configure the PLL and output, the 342 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 2 selectable configuration registers. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 342 is also available in factory programmed custom versions for high-volume applications.
Datasheet
Description
The 342 is a low cost, dual-output, field programmable clock synthesizer. The 342 can generate two output frequencies from 250 kHz to 200 MHz, using up to two independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using ICS ' VersaClockTM software to configure the PLL and output, the 342 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 2 selectable configuration registers. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 342 is also available in factory programmed custom versions for high-volume applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Programmable Dual Output SS VersaClock Synthesizer - 342MPLFT - Integrated Device Technology
San Jose, CA, USA
Field Programmable Dual Output SS VersaClock Synthesizer
342MPLFT
Field Programmable Dual Output SS VersaClock Synthesizer 342MPLFT
The 342 is a low cost, dual-output, field programmable clock synthesizer. The 342 can generate two output frequencies from 250 kHz to 200 MHz, using up to two independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using ICS ' VersaClockTM software to configure the PLL and output, the 342 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 2 selectable configuration registers. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 342 is also available in factory programmed custom versions for high-volume applications.

The 342 is a low cost, dual-output, field programmable clock synthesizer. The 342 can generate two output frequencies from 250 kHz to 200 MHz, using up to two independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using ICS ' VersaClockTM software to configure the PLL and output, the 342 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 2 selectable configuration registers. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 342 is also available in factory programmed custom versions for high-volume applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 342MPLFT
Product Name Field Programmable Dual Output SS VersaClock Synthesizer
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; SOIC
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHR - Texas Instruments
Specs
Package Type TQFP
Supply Voltage 3.3 volts
Frequency 100 MHz
View Details
7 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC5801ADBQ - 915191-CDC5801ADBQ - Win Source Electronics
Specs
Package Type Surface Mount; 24-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-3465-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock/Timing - Application Specific - SI52131-A11AGMR - 894630-SI52131-A11AGMR - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers