Integrated Device Technology 4-Output PCIe Gen1/2/3 Synthesizer 5V41236PGGI

Description
The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.
Datasheet
Description
The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Output PCIe Gen1/2/3 Synthesizer - 5V41236PGGI - Integrated Device Technology
San Jose, CA, USA
4-Output PCIe Gen1/2/3 Synthesizer
5V41236PGGI
4-Output PCIe Gen1/2/3 Synthesizer 5V41236PGGI
The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.

The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capable clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 5V41236PGGI
Product Name 4-Output PCIe Gen1/2/3 Synthesizer
Bus Interface HCSL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22800KFXC - 916254-CY22800KFXC - Win Source Electronics
Specs
Package Type Surface Mount; 8-SOIC
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
2 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC4046ADB,118 - 1008436-74HC4046ADB,118 - Win Source Electronics
Specs
Bus Interface Clock
Package Type Surface Mount; 16-SSOP
Supply Voltage 3 to 6 volts
View Details
6 suppliers
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBRG4 - Texas Instruments
Specs
Package Type SSOP
Supply Voltage 3.3 volts
Frequency 100 MHz
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08829-GM2R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 40-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers