Integrated Device Technology LVPECL Frequency Synthesizer 8432DY-101LFT

Description
The 8432-101 is a general purpose, dual output Differential-to-3.3V LVPECL high frequency synthesizer. The 8432-101 has a selectable TEST_CLK or CLK , nCLK inputs. The TEST_CLK input accepts LVCMOS or LVTTL input levels and translates them to 3.3V LVPECL levels. The CLK , nCLK pair can accept most standard differential input levels. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO frequency is programmed in steps equal to the value of the input differential or single ended reference frequency. The VCO and output frequency can be programmed using the serial or parallel interfaces to the configuration logic. The low phase noise characteristics of the 8432-101 makes it an ideal clock source for Gigabit Ethernet and SONET applications.
Datasheet
Description
The 8432-101 is a general purpose, dual output Differential-to-3.3V LVPECL high frequency synthesizer. The 8432-101 has a selectable TEST_CLK or CLK , nCLK inputs. The TEST_CLK input accepts LVCMOS or LVTTL input levels and translates them to 3.3V LVPECL levels. The CLK , nCLK pair can accept most standard differential input levels. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO frequency is programmed in steps equal to the value of the input differential or single ended reference frequency. The VCO and output frequency can be programmed using the serial or parallel interfaces to the configuration logic. The low phase noise characteristics of the 8432-101 makes it an ideal clock source for Gigabit Ethernet and SONET applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVPECL Frequency Synthesizer - 8432DY-101LFT - Integrated Device Technology
San Jose, CA, USA
LVPECL Frequency Synthesizer
8432DY-101LFT
LVPECL Frequency Synthesizer 8432DY-101LFT
The 8432-101 is a general purpose, dual output Differential-to-3.3V LVPECL high frequency synthesizer. The 8432-101 has a selectable TEST_CLK or CLK , nCLK inputs. The TEST_CLK input accepts LVCMOS or LVTTL input levels and translates them to 3.3V LVPECL levels. The CLK , nCLK pair can accept most standard differential input levels. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO frequency is programmed in steps equal to the value of the input differential or single ended reference frequency. The VCO and output frequency can be programmed using the serial or parallel interfaces to the configuration logic. The low phase noise characteristics of the 8432-101 makes it an ideal clock source for Gigabit Ethernet and SONET applications.

The 8432-101 is a general purpose, dual output Differential-to-3.3V LVPECL high frequency synthesizer. The 8432-101 has a selectable TEST_CLK or CLK , nCLK inputs. The TEST_CLK input accepts LVCMOS or LVTTL input levels and translates them to 3.3V LVPECL levels. The CLK , nCLK pair can accept most standard differential input levels. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO frequency is programmed in steps equal to the value of the input differential or single ended reference frequency. The VCO and output frequency can be programmed using the serial or parallel interfaces to the configuration logic. The low phase noise characteristics of the 8432-101 makes it an ideal clock source for Gigabit Ethernet and SONET applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8432DY-101LFT
Product Name LVPECL Frequency Synthesizer
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TQFP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 21 MHz
View Details
3 suppliers
CDCM61001 1:1 Ultra Low Jitter Crystal-In Clock Generator - CDCM61001RHBT - Texas Instruments
Specs
Device Type Clock Generator
Package Type VQFN
Supply Voltage 3.3 volts
View Details
10 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09628-GM3R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers