Texas Instruments SN65HVD1780 70-V Fault-Protected RS-485 Transceiver SN65HVD1780DR

Description
70-V Fault-Protected RS-485 Transceiver 8-SOIC -40 to 105
Request a Quote Datasheet
Description
70-V Fault-Protected RS-485 Transceiver 8-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD1780 70-V Fault-Protected RS-485 Transceiver - SN65HVD1780DR - Texas Instruments
Dallas, TX, United States
SN65HVD1780 70-V Fault-Protected RS-485 Transceiver
SN65HVD1780DR
SN65HVD1780 70-V Fault-Protected RS-485 Transceiver SN65HVD1780DR
70-V Fault-Protected RS-485 Transceiver 8-SOIC -40 to 105

70-V Fault-Protected RS-485 Transceiver 8-SOIC -40 to 105

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Interface Transceiver IC
710-SN65HVD1780DR
5.5V SOIC Interface Transceiver IC 710-SN65HVD1780DR
RS-485 Transceiver, 0.115Mbps, 5.5V, 8-SOIC, Half Duplex Product overview: SN65HVD1780DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1780DR can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 0.115Mbps, 5.5V, 8-SOIC, Half Duplex Product overview: SN65HVD1780DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1780DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs - SN65HVD1780DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
SN65HVD1780DR
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs SN65HVD1780DR
transceiver 115Kbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS

transceiver 115Kbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD1780DR
RS-485 Interface IC SN65HVD1780DR
RS-485 Interface IC 70V Fault-Prot RS485 Xcvr

RS-485 Interface IC 70V Fault-Prot RS485 Xcvr

Buy Now Datasheet
Rs422/rs485 Transceiver, 115Kbps, Soic-8; Device Type Texas Instruments - 29AH1470 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, 115Kbps, Soic-8; Device Type Texas Instruments
29AH1470
Rs422/rs485 Transceiver, 115Kbps, Soic-8; Device Type Texas Instruments 29AH1470
RS422/RS485 TRANSCEIVER, 115KBPS, SOIC-8; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, 115KBPS, SOIC-8; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD1780DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD1780DR
Drivers, Receivers, Transceivers SN65HVD1780DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD1780DR 710-SN65HVD1780DR SN65HVD1780DR SN65HVD1780DR 29AH1470 SN65HVD1780DR
Product Name SN65HVD1780 70-V Fault-Protected RS-485 Transceiver 5.5V SOIC Interface Transceiver IC Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs RS-485 Interface IC Rs422/rs485 Transceiver, 115Kbps, Soic-8; Device Type Texas Instruments Drivers, Receivers, Transceivers
Technology RS485 RS422; RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver Terminators; UART Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3.3V; 5V Other; 3.15V~5.5V Other; 3.15V Other; 3.15V ~ 5.5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-86890012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
DS14C88 Quad CMOS Line Driver - DS14C88N - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers