Texas Instruments SN65C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver SN65C3222DBR

Description
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85
Request a Quote Datasheet
Description
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver - SN65C3222DBR - Texas Instruments
Dallas, TX, United States
SN65C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver
SN65C3222DBR
SN65C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver SN65C3222DBR
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85

3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN65C3222DBR
SSOP Interface Transceiver IC 710-SN65C3222DBR
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85 Product overview: SN65C3222DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3222DBR can be used for catalog matching and distributor lookup.

3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85 Product overview: SN65C3222DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3222DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3222DBR - 1098732-SN65C3222DBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3222DBR
1098732-SN65C3222DBR
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3222DBR 1098732-SN65C3222DBR
Manufacturer: Texas Instruments Win Source Part Number: 1098732-SN65C3222DBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098732-SN65C3222DBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN65C3222DBR
RS-232 Interface IC SN65C3222DBR
RS-232 Interface IC 3-5.5V MultiCh Compat Line Drv/Rcvr

RS-232 Interface IC 3-5.5V MultiCh Compat Line Drv/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3222DBR 710-SN65C3222DBR 1098732-SN65C3222DBR SN65C3222DBR
Product Name SN65C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65C3222DBR RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - 5962-9163901MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VRA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31IPWG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers