The SN65HVD1786 is a fault-protected RS-485 transceiver designed for half-duplex two-wire bus communication, supporting bus-pin fault protection up to >±70 V and a common-mode voltage range of -20 V to 25 V. It is packaged in an 8-pin PDIP with a body size of 9.81 mm × 6.35 mm and operates from -40°C to 105°C. The device features a reduced unit load for up to 256 nodes, failsafe receiver behavior for open-circuit, short-circuit, and idle-bus conditions, and low standby supply current of 1 μA typical. It complies with TIA/EIA-485 requirements and provides ±16 kV HBM ESD protection.
70-V Fault-Protected RS-485 with -20 to +25 common mode 8-PDIP -40 to 105
70-V Fault-Protected RS-485 with -20 to +25 common mode 8-PDIP -40 to 105 Product overview: SN65HVD1786P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1786P can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8DIP
RS-422/RS-485 Interface IC 70V Fault-Prot RS485 Transceivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1786P | 710-SN65HVD1786P | SN65HVD1786P | SN65HVD1786P |
| Product Name | SN65HVD1786 70-V Fault-Protected RS-485 with -20 to +25 common mode | Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Technology | RS485 | RS422; RS485; RS422, RS485 | ||
| Device Type | SN65HVD1786 70-V Fault-Protected RS-485 with -20 to +25 common mode | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5V ~ 5.5V | 5V | |
| # of Tx | 1 # |