Texas Instruments SN65HVD1794 70-V Fault-Protected RS-485 Transceiver With Cable Invert SN65HVD1794P

Description
70-V Fault-Protected RS-485 Transceiver With Cable Invert 8-PDIP -40 to 105
Request a Quote Datasheet
Description
70-V Fault-Protected RS-485 Transceiver With Cable Invert 8-PDIP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD1794 70-V Fault-Protected RS-485 Transceiver With Cable Invert - SN65HVD1794P - Texas Instruments
Dallas, TX, United States
SN65HVD1794 70-V Fault-Protected RS-485 Transceiver With Cable Invert
SN65HVD1794P
SN65HVD1794 70-V Fault-Protected RS-485 Transceiver With Cable Invert SN65HVD1794P
70-V Fault-Protected RS-485 Transceiver With Cable Invert 8-PDIP -40 to 105

70-V Fault-Protected RS-485 Transceiver With Cable Invert 8-PDIP -40 to 105

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1794P - 1252693-SN65HVD1794P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1794P
1252693-SN65HVD1794P
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1794P 1252693-SN65HVD1794P
Manufacturer: Texas Instruments Win Source Part Number: 1252693-SN65HVD1794P Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1252693-SN65HVD1794P
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
 - SN65HVD1794P - Rochester Electronics
Newburyport, MA, United States
SN65HVD1794 70-V Fault-Protected RS-485 Transceiver With Cable Invert

SN65HVD1794 70-V Fault-Protected RS-485 Transceiver With Cable Invert

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN65HVD1794P
Interface Transceiver IC 710-SN65HVD1794P
70-V Fault-Protected RS-485 Transceiver With Cable Invert 8-PDIP -40 to 105 Product overview: SN65HVD1794P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1794P can be used for catalog matching and distributor lookup.

70-V Fault-Protected RS-485 Transceiver With Cable Invert 8-PDIP -40 to 105 Product overview: SN65HVD1794P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1794P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD1794P
RS-422/RS-485 Interface IC SN65HVD1794P
RS-422/RS-485 Interface IC 70V Fault-Protected RS485 Transceiver

RS-422/RS-485 Interface IC 70V Fault-Protected RS485 Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD1794P 1252693-SN65HVD1794P SN65HVD1794P 710-SN65HVD1794P SN65HVD1794P
Product Name SN65HVD1794 70-V Fault-Protected RS-485 Transceiver With Cable Invert Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1794P Interface Transceiver IC RS-422/RS-485 Interface IC
Technology RS485 RS485
Device Type Transceiver Transceiver Transceiver
Supply Voltage 5V 5V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

GD75323 Multiple RS-232 Drivers And Receivers - GD75323DWR - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
5 suppliers
 - DS8933M - Rochester Electronics
Specs
Device Type Transceiver
Package Type SOP; SOP14
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
DS3695T Multipoint RS-485/RS-422 Transceivers - DS3695TN - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers