Texas Instruments SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers SN65HVD179D

Description
5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers - SN65HVD179D - Texas Instruments
Dallas, TX, United States
SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers
SN65HVD179D
SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers SN65HVD179D
5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85

5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85

Buy Now Datasheet
 - SN65HVD179D - Rochester Electronics
Newburyport, MA, United States
SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers

SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers

Supplier's Site Datasheet
Singapore, Singapore
5 V SOIC Interface Transceiver IC
710-SN65HVD179D
5 V SOIC Interface Transceiver IC 710-SN65HVD179D
5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85 Product overview: SN65HVD179D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD179D can be used for catalog matching and distributor lookup.

5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85 Product overview: SN65HVD179D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD179D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD179D - 1252694-SN65HVD179D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD179D
1252694-SN65HVD179D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD179D 1252694-SN65HVD179D
Manufacturer: Texas Instruments Win Source Part Number: 1252694-SN65HVD179D Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 25Mbps Family Name: SN65HVD179 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SN65HVD179DR; Introduction Date: March 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252694-SN65HVD179D
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 25Mbps
Family Name: SN65HVD179
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SN65HVD179DR;
Introduction Date: March 09, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Line Interface ICs - 6608855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6608855
Line Interface ICs 6608855
Texas Instruments SN65HVD179D

Texas Instruments SN65HVD179D

Supplier's Site
Line Interface ICs - 1219084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1219084
Line Interface ICs 1219084
Texas Instruments SN65HVD179D

Texas Instruments SN65HVD179D

Supplier's Site
Line Interface ICs - 6608855P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6608855P
Line Interface ICs 6608855P
Texas Instruments SN65HVD179D

Texas Instruments SN65HVD179D

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD179D
RS-422/RS-485 Interface IC SN65HVD179D
RS-422/RS-485 Interface IC 5 V Full-Duplex RS- 485/RS-422

RS-422/RS-485 Interface IC 5 V Full-Duplex RS- 485/RS-422

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD179D SN65HVD179D 710-SN65HVD179D 1252694-SN65HVD179D 6608855 6608855P SN65HVD179D
Product Name SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 5 V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD179D Line Interface ICs Line Interface ICs RS-422/RS-485 Interface IC
Technology RS422; RS485 RS422; RS485
Device Type Receiver Receiver Transceiver Receiver; Transceiver Transceiver; Line Transceiver Transceiver; Line Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5 V ~ 5.5 V 5V
# of Tx 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485M - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
2 suppliers
ISO35 Isolated 3.3-V Full-Duplex RS-485 Transceivers - ISO35DW - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
4 suppliers
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202CPWR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers
AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details