Texas Instruments SN65HVD232 3.3-V Can Transceiver SN65HVD232DR

Description
3.3-V Can Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3-V Can Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD232 3.3-V Can Transceiver - SN65HVD232DR - Texas Instruments
Dallas, TX, United States
SN65HVD232 3.3-V Can Transceiver
SN65HVD232DR
SN65HVD232 3.3-V Can Transceiver SN65HVD232DR
3.3-V Can Transceiver 8-SOIC -40 to 85

3.3-V Can Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD232DR - 029535-SN65HVD232DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD232DR
029535-SN65HVD232DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD232DR 029535-SN65HVD232DR
Manufacturer: Texas Instruments Win Source Part Number: 029535-SN65HVD232DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 1Mbps Family Name: SN65HVD232 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65HVD232D; SN65HVD232QDRQ1; SN65HVD232QDRG4Q1; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 029535-SN65HVD232DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 1Mbps
Family Name: SN65HVD232
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN65HVD232D; SN65HVD232QDRQ1; SN65HVD232QDRG4Q1;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
CAN Interface Ics - 2184568P - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
2184568P
CAN Interface Ics 2184568P
SN65HVD232DR, CAN 1Mbps

SN65HVD232DR, CAN 1Mbps

Supplier's Site
CAN Interface Ics - 2184568 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
2184568
CAN Interface Ics 2184568
SN65HVD232DR, CAN 1Mbps

SN65HVD232DR, CAN 1Mbps

Supplier's Site
CAN Interface Ics - 2184567 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
2184567
CAN Interface Ics 2184567
SN65HVD232DR, CAN 1Mbps

SN65HVD232DR, CAN 1Mbps

Supplier's Site
3.3V SOIC Interface Transceiver IC - 710-SN65HVD232DR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD232DR
3.3V SOIC Interface Transceiver IC 710-SN65HVD232DR
CAN Transceiver 1Mbps Half Duplex 3.3V 8-Pin SOIC Product overview: SN65HVD232DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD232DR can be used for catalog matching and distributor lookup.

CAN Transceiver 1Mbps Half Duplex 3.3V 8-Pin SOIC Product overview: SN65HVD232DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD232DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Texas Instruments - 17AH9318 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Texas Instruments
17AH9318
Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Texas Instruments 17AH9318
CAN TRANSCEIVER, 1MBPS, SOIC-8; IC Interface Type:CAN, Serial; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAN TRANSCEIVER, 1MBPS, SOIC-8; IC Interface Type:CAN, Serial; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Communication Interface Chip/UART/485/232 >> CAN ICs - SN65HVD232DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> CAN ICs
SN65HVD232DR
Communication Interface Chip/UART/485/232 >> CAN ICs SN65HVD232DR
1Mbps Transceiver SOIC-8 CAN ICs ROHS

1Mbps Transceiver SOIC-8 CAN ICs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
SN65HVD232DR
CAN Interface IC SN65HVD232DR
CAN Interface IC 3.3-V CAN TRANSCEIVER

CAN Interface IC 3.3-V CAN TRANSCEIVER

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD232DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD232DR
Drivers, Receivers, Transceivers SN65HVD232DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD232DR 029535-SN65HVD232DR 2184568P 710-SN65HVD232DR 17AH9318 SN65HVD232DR SN65HVD232DR SN65HVD232DR
Product Name SN65HVD232 3.3-V Can Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD232DR CAN Interface Ics 3.3V SOIC Interface Transceiver IC Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Texas Instruments Communication Interface Chip/UART/485/232 >> CAN ICs CAN Interface IC Drivers, Receivers, Transceivers
Technology CAN CAN CAN CANbus
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; UART Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 735-32F8120-CLR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
4 suppliers
Specialized - 32R1615DR-4DBT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-87721012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
 - 5405DM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details