Texas Instruments SN65HVD21 Extended Common-mode RS-485 Transceiver SN65HVD21P

Description
Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD21 Extended Common-mode RS-485 Transceiver - SN65HVD21P - Texas Instruments
Dallas, TX, United States
SN65HVD21 Extended Common-mode RS-485 Transceiver
SN65HVD21P
SN65HVD21 Extended Common-mode RS-485 Transceiver SN65HVD21P
Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85

Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD21P - 142653-SN65HVD21P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD21P
142653-SN65HVD21P
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD21P 142653-SN65HVD21P
Manufacturer: Texas Instruments Win Source Part Number: 142653-SN65HVD21P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 130mV Data Rate: 5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142653-SN65HVD21P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 130mV
Data Rate: 5Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN65HVD21P - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDIP8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDIP8

Supplier's Site Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-SN65HVD21P
5V Interface Transceiver IC 710-SN65HVD21P
RS-485 Transceiver, Half Duplex, 5Mbps, 5V, 8-PDIP Product overview: SN65HVD21P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD21P can be used for catalog matching and distributor lookup.

RS-485 Transceiver, Half Duplex, 5Mbps, 5V, 8-PDIP Product overview: SN65HVD21P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD21P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD21P
RS-485 Interface IC SN65HVD21P
RS-485 Interface IC Extended Common-mode Transceiver

RS-485 Interface IC Extended Common-mode Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD21P 142653-SN65HVD21P SN65HVD21P 710-SN65HVD21P SN65HVD21P
Product Name SN65HVD21 Extended Common-mode RS-485 Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD21P 5V Interface Transceiver IC RS-485 Interface IC
Technology RS485
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5 V ~ 5.5 V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-DS3691VX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; ±4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202IPWRE4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers
ISO3080 Isolated 5-V Full-Duplex RS-485 Transceivers - ISO3080DWRG4 - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
2 suppliers
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details