High Temperature 3.3-V CAN Transceiver 8-CFP -55 to 210
Manufacturer: Texas Instruments
Win Source Part Number: 794827-SN65HVD233SHK
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -55°C ~ 210°C
Package: 8-CDFF
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 140mV
Data Rate: 1Mbps
Family Name: SN65HVD233-HT
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-CFP
Alternative Parts (Cross-Reference): MAX33054EASA+; MAX33054EASA+T; TJA1052IT/1Y; TJA1052IT/2;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
3.3V CAN Transceiver, 1Mbps, 175°C, 8-CFP Product overview: SN65HVD233SHKJ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD233SHKJ can be used for catalog matching and distributor lookup.
CAN Interface IC 3.3V CAN Transceiver
IC TRANSCEIVER HALF 1/1 8CFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD233SHKJ | 794827-SN65HVD233SHKJ | 710-SN65HVD233SHKJ | SN65HVD233SHKJ | SN65HVD233SHKJ |
| Product Name | SN65HVD233-HT High Temperature 3.3-V CAN Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD233SHKJ | 3.3V Interface Transceiver IC | CAN Interface IC | Drivers, Receivers, Transceivers |
| Technology | CAN | CANbus | |||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 210 C (-67 to 410 F) | -55 C (-67 F) | -55 to 210 C (-67 to 410 F) | -55 to 210 C (-67 to 410 F) |
| Package Type | CDIP SB,CFP,SOIC,XCEPT | CFP-8 | 8-CFlatPack |