Texas Instruments SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN65C3238PWR

Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver - SN65C3238PWR - Texas Instruments
Dallas, TX, United States
SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
SN65C3238PWR
SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN65C3238PWR
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3238PWR - 065029-SN65C3238PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3238PWR
065029-SN65C3238PWR
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3238PWR 065029-SN65C3238PWR
Manufacturer: Texas Instruments Win Source Part Number: 065029-SN65C3238PWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065029-SN65C3238PWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN65C3238PWR - Rochester Electronics
Newburyport, MA, United States
SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver

SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver

Supplier's Site Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN65C3238PWR
TSSOP Interface Transceiver IC 710-SN65C3238PWR
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85 Product overview: SN65C3238PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3238PWR can be used for catalog matching and distributor lookup.

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85 Product overview: SN65C3238PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3238PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65C3238PWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65C3238PWR
Drivers, Receivers, Transceivers SN65C3238PWR
IC TRANSCEIVER FULL 5/3 28TSSOP

IC TRANSCEIVER FULL 5/3 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3238PWR 065029-SN65C3238PWR SN65C3238PWR 710-SN65C3238PWR SN65C3238PWR
Product Name SN65C3238 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN65C3238PWR TSSOP Interface Transceiver IC Drivers, Receivers, Transceivers
Technology RS232 RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Receiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Encoders, Decoders, Converters - 2D1064JG - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208CDBR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
5 suppliers
 - 54ABT244J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers