CAN Transceiver with Fast Loop Times for Highly Loaded Networks and Features for Functional Safety 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 794831-SN65HVD257DR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 200mV
Data Rate: 1Mbps
Family Name: SN65HVD257
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AMIS42673ICAG1G; IL41050TE; MCP2558FDT-H/SN; MCP2557FDT-H/SN;
Introduction Date: July 03, 2012
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
CAN Transceiver 1Mbps 5V 8-Pin SOIC SMT Product overview: SN65HVD257DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD257DR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
CAN Interface IC CAN Transceiver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD257DR | 794831-SN65HVD257DR | 710-SN65HVD257DR | SN65HVD257DR | SN65HVD257DR |
| Product Name | SN65HVD257 CAN Transceiver with Fast Loop Times for Highly Loaded Networks and Features for Functional Safety | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD257DR | 5V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | CAN Interface IC |
| Technology | CAN | CANbus | |||
| Device Type | Front End; Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |