Texas Instruments SN65HVD01 3.3V RS-485 with Low Voltage (1.65-V) I/O Supply & Selectable Data Transmission Speeds SN65HVD01DRCT

Description
3.3V RS-485 with Low Voltage (1.65-V) I/O Supply & Selectable Data Transmission Speeds 10-VSON -40 to 125
Request a Quote Datasheet
Description
3.3V RS-485 with Low Voltage (1.65-V) I/O Supply & Selectable Data Transmission Speeds 10-VSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD01 3.3V RS-485 with Low Voltage (1.65-V) I/O Supply & Selectable Data Transmission Speeds - SN65HVD01DRCT - Texas Instruments
Dallas, TX, United States
SN65HVD01 3.3V RS-485 with Low Voltage (1.65-V) I/O Supply & Selectable Data Transmission Speeds
SN65HVD01DRCT
SN65HVD01 3.3V RS-485 with Low Voltage (1.65-V) I/O Supply & Selectable Data Transmission Speeds SN65HVD01DRCT
3.3V RS-485 with Low Voltage (1.65-V) I/O Supply & Selectable Data Transmission Speeds 10-VSON -40 to 125

3.3V RS-485 with Low Voltage (1.65-V) I/O Supply & Selectable Data Transmission Speeds 10-VSON -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD01DRCT - 1098770-SN65HVD01DRCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD01DRCT
1098770-SN65HVD01DRCT
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD01DRCT 1098770-SN65HVD01DRCT
Manufacturer: Texas Instruments Win Source Part Number: 1098770-SN65HVD01DRC T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 250Kbps, 20Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSON (3x3) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098770-SN65HVD01DRCT
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 250Kbps, 20Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.3V Interface Transceiver IC - 710-SN65HVD01DRCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
710-SN65HVD01DRCT
3.3V Interface Transceiver IC 710-SN65HVD01DRCT
3.3V RS-485 Transceiver, 20Mbps, Half Duplex, VSON Product overview: SN65HVD01DRCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD01DRCT can be used for catalog matching and distributor lookup.

3.3V RS-485 Transceiver, 20Mbps, Half Duplex, VSON Product overview: SN65HVD01DRCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD01DRCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD01DRCT
RS-485 Interface IC SN65HVD01DRCT
RS-485 Interface IC 3.3V RS-485 w/ Lo VTG 1.65V I/O Supply

RS-485 Interface IC 3.3V RS-485 w/ Lo VTG 1.65V I/O Supply

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD01DRCT 1098770-SN65HVD01DRCT 710-SN65HVD01DRCT SN65HVD01DRCT
Product Name SN65HVD01 3.3V RS-485 with Low Voltage (1.65-V) I/O Supply & Selectable Data Transmission Speeds Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD01DRCT 3.3V Interface Transceiver IC RS-485 Interface IC
Technology RS485
Device Type SN65HVD01 3.3V RS-485 with Low Voltage (1.65-V) I/O Supply & Selectable Data Transmission Speeds Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3 V ~ 3.6 V 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - DS96F174CJ - 203442-DS96F174CJ - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 15000 kbps
View Details
4 suppliers
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211CDBR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers
 - 54ABT244W-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS14C241TWMX - Acme Chip Technology Co., Limited
Specs
Technology RS232; RS232
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details