The SN65HVD232 is a 3.3-V controller area network (CAN) transceiver compliant with the ISO 11898-2 standard, designed for data rates up to 1 Mbps. It is packaged in an 8-pin SOIC with a body size of 4.90 mm × 3.91 mm and operates over a temperature range of -40°C to 85°C. The device features bus pin ESD protection exceeding ±16 kV HBM, open-circuit fail-safe design, thermal shutdown protection, and glitch-free power-up and power-down performance. It supports up to 120 nodes on a single bus and includes driver transition time control for improved emissions performance.
3.3-V Can Transceiver 8-SOIC -40 to 85
3.3 V CAN Transceiver 8-SOIC -40 to 85 Product overview: SN65HVD232DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD232DRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 211864-SN65HVD232DRG
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 1Mbps
Family Name: SN65HVD232
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN65HVD232D; SN65HVD232DG4; SN65HVD232QDRQ1;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
CAN Interface IC 3.3-V CAN TRANSCEIVER
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD232DRG4 | 710-SN65HVD232DRG4 | 211864-SN65HVD232DRG4 | SN65HVD232DRG4 |
| Product Name | SN65HVD232 3.3-V Can Transceiver | 3.3 V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD232DRG4 | CAN Interface IC |
| Technology | CAN | |||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |