The SN65C3222PWR is a 3-V to 5.5-V dual RS-232 line driver and receiver with ±15-kV ESD protection for bus pins, operating up to 1 Mbit/s and drawing 1 µA in power-down mode. It uses four external 0.1-µF capacitors and is housed in a 20-pin TSSOP package. The device supports operation from −40°C to 85°C and features an enable pin to place receivers in high-impedance state.
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP -40 to 85
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP -40 to 85 Product overview: SN65C3222PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3222PWR can be used for catalog matching and distributor lookup.
RS-232 Interface IC 3-5.5V MultiCh Compat Line Drv/Rcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65C3222PWR | 710-SN65C3222PWR | SN65C3222PWR |
| Product Name | SN65C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver | TSSOP Interface Transceiver IC | RS-232 Interface IC |
| Technology | RS232 | ||
| Device Type | Line / Bus Driver; Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Rx | 2 # |